Long product name Supermicro X8DTT-HIBQF Intel® 5520 Socket B (LGA 1366)
:
MBD-X8DTT-HIBQF-B, Dual 1366-pin LGA Sockets, 12x 240-pin DIMM sockets, Intel® 5520 (Tylersburg), Matrox G200eW, 32Mb SPI Flash EEPROM with AMI BIOS
The long product name of Supermicro X8DTT-HIBQF Intel® 5520 Socket B (LGA 1366). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
MBD-X8DTT-HIBQF-B, Dual 1366-pin LGA Sockets, 12x 240-pin DIMM sockets, Intel® 5520 (Tylersburg), Matrox G200eW, 32Mb SPI Flash EEPROM with AMI BIOS
More>>>
Short summary description Supermicro X8DTT-HIBQF Intel® 5520 Socket B (LGA 1366):
This short summary of the Supermicro X8DTT-HIBQF Intel® 5520 Socket B (LGA 1366) data-sheet is auto-generated and uses the product title and the first six key specs.
Supermicro X8DTT-HIBQF, Intel, Socket B (LGA 1366), E5500, E5600, L5500, L5600, X5500, X5600, 6.4 GT/s, DDR3-SDRAM, 1.5 V
Long summary description Supermicro X8DTT-HIBQF Intel® 5520 Socket B (LGA 1366):
This is an auto-generated long summary of Supermicro X8DTT-HIBQF Intel® 5520 Socket B (LGA 1366) based on the first three specs of the first five spec groups.
Supermicro X8DTT-HIBQF. Processor manufacturer: Intel, Processor socket: Socket B (LGA 1366), Intel Xeon series: E5500, E5600, L5500, L5600, X5500, X5600. Supported memory types: DDR3-SDRAM, Memory voltage: 1.5 V, Supported memory clock speeds: 800,1066,1333 MHz. Supported storage drive interfaces: SATA, RAID levels: 0, 1, 5, 10. On-board graphics card model: Matrox G200eW. Ethernet interface type: Gigabit Ethernet