Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Supermicro X7DA3+ Intel 5000X LGA 771 (Socket J) Extended ATX server/workstation motherboard

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X7DA3+
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBD-X7DA3+-B
Category
The motherboard is the main printed circuit board (PCB) in servers and computers. It holds many of the crucial electronic components of the system, such as the central processing unit (CPU) and memory, and provides connectors for other peripherals.
server/workstation motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6131
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 28 Sep 2017 11:53:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Supermicro X7DA3+ Intel 5000X LGA 771 (Socket J) Extended ATX server/workstation motherboard :
The short editorial description of Supermicro X7DA3+ Intel 5000X LGA 771 (Socket J) Extended ATX server/workstation motherboard

MBD-X7DA3+-B, Dual 771-pin LGA Sockets, Eight 240-pin DIMM sockets, Intel 5000X (GreenCreek), 8Mb Flash EEPROM with Phoenix BIOS
More>>>

Supermicro X7DA3+ Intel 5000X LGA 771 (Socket J) Extended ATX server/workstation motherboard:
The official marketing text of Supermicro X7DA3+ Intel 5000X LGA 771 (Socket J) Extended ATX server/workstation motherboard as supplied by the manufacturer
1. Quad & Dual Core Intel® 64-bit Xeon®
Support, 667 / 1066 / 1333MHz FSB
2. Intel® 5000X (Greencreek) Chipset
3. Up to 32GB 667/533MHz DDR2 ECC
FB-DIMM (Fully Buffered DIMM)
4. Intel® 82563EB Dual-port
Gigabit Ethernet Controller
5. Adaptec AIC-9410W Dual Channel
SAS Controller, 8-Port
6. 6x SATA (3 Gbps) Ports via ESB2
Controller
7. 1 (x16) & 1 (x4) PCI-e (using x16 slot),
2x 64-bit 133/100MHz PCI-X,
1x 64-bit 100MHz PCI-X,
1x 32-bit PCI 33MHz
8. Zero-Channel RAID Support
9. Low Profile IPMI 2.0 (SIMLP) Slot
Short summary description Supermicro X7DA3+ Intel 5000X LGA 771 (Socket J) Extended ATX server/workstation motherboard:
This short summary of the Supermicro X7DA3+ Intel 5000X LGA 771 (Socket J) Extended ATX server/workstation motherboard data-sheet is auto-generated and uses the product title and the first six key specs.
Supermicro X7DA3+, Extended ATX, Server, Intel, LGA 771 (Socket J), 667,1066,1333 MHz, DDR2-SDRAM
Long summary description Supermicro X7DA3+ Intel 5000X LGA 771 (Socket J) Extended ATX server/workstation motherboard :

Supermicro X7DA3+. Motherboard form factor: Extended ATX, Component for: Server. Processor manufacturer: Intel, Processor socket: LGA 771 (Socket J), Processor system buses supported: 667,1066,1333 MHz. Supported memory types: DDR2-SDRAM, Supported memory clock speeds: 533,667 MHz, Maximum internal memory: 32 GB. Hard drive interface: Serial ATA II, RAID levels: 0, 1, 5, 10. Motherboard chipset: Intel 5000X

This is an auto-generated long summary of Supermicro X7DA3+ Intel 5000X LGA 771 (Socket J) Extended ATX server/workstation motherboard based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
Extended ATX
Component for
What this product is used as a part of (component for).
Server
Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 771 (Socket J)
Number of processors supported *
The quantity of processors which can be used by the product.
2
Processor system buses supported
667,1066,1333 MHz
Memory
Supported memory types *
Types of memory which can be used with the product.
DDR2-SDRAM
Supported memory clock speeds *
Memory clock speed is the time it takes for a computer to complete basic operations. It refers to the computer's processing speed and is measured in hertz. It is however not such a reliable measure of a computer's speed as it doesn't take into account other factors like RAM and cache size.
533,667 MHz
Number of DIMM slots *
The number of places where DIMMs can be connected. A DIMM or dual in-line memory module comprises a series of dynamic random-access memory integrated circuits. These modules are mounted on a printed circuit board and designed for use in personal computers, workstations and servers. DIMMs began to replace SIMMs (single in-line memory modules) as the predominant type of memory module as Intel P5-based Pentium processors began to gain market share.
8
Maximum internal memory *
The maximum internal memory which is available in the product.
32 GB
Supported DIMM module capacities
1GB,2GB,4GB,512MB
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
Yes
Maximum RDIMM memory
32 GB
Memory voltage
The voltage (V) of the memory in the device.
1.5,1.8 V
Storage controllers
Hard drive interface *
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA II
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
0, 1, 5, 10
Internal I/O
USB 2.0 connectors *
The end of a cable with a USB 2.0 connector. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), in addition to the "USB 1.x Full Speed" signaling rate of 12 Mbit/s. USB 2.0 connectors are usually colored black.
6
Back panel I/O ports
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
6
Back panel I/O ports
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
2
PS/2 ports quantity *
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
1
Performance
Motherboard chipset *
The chipset connects the microprocessor to the rest of the motherboard.
Intel 5000X
Expansion slots
PCI Express x4 slots
1
PCI Express x16 slots
1
PCI Express slots version
2.0
PCI slots
1
PCI-X slots
3
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet interface type
Gigabit Ethernet
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35 °C
Operating relative humidity (H-H)
8 - 90%
Weight & dimensions
Width *
The measurement or extent of something from side to side.
307 mm
Depth *
The distance from the front to the back of something.
332 mm
BIOS
BIOS type *
The BIOS (Basic Input/Output System) initializes and tests system hardware components, and loads a bootloader or an operating system from a mass memory device. The BIOS additionally provides abstraction layer for the hardware, i.e. a consistent way for application programs and operating systems to interact with the keyboard, display, and other input/output devices. There are several types of BIOS, including the motherboard ROM BIOS, video BIOS, drive controller BIOS, network adapter BIOS, and SCSI adapter BIOS.
Phoenix
BIOS memory size
8 MB
ACPI version
1.0
Certificates
RoHS compliance
The Restriction of Hazardous Substances (RoHS) Directive aims to restrict certain dangerous substances commonly used in electrical and electronic equipment. Any RoHS compliant product is tested for the presence of Lead (Pb), Cadmium (Cd), Mercury (Hg), Hexavalent chromium (Hex-Cr), Polybrominated biphenyls (PBB), and Polybrominated diphenyl ethers (PBDE). PBB and PBDE are flame retardants used in several plastics. For Cadmium and Hexavalent chromium, there must be less than 0.01% of the substance by weight at raw homogeneous materials level. For Lead, PBB, and PBDE, there must be no more than 0.1% of the material, when calculated by weight at raw homogeneous materials. Any RoHS compliant component must have 100 ppm or less of mercury and the mercury must not have been intentionally added to the component. In the EU, some military and medical equipment are exempt from RoHS compliance.
Yes
Country Distributor
United Kingdom 1 distributor(s)