location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro PWM Fan Computer case 12 cm Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PWM Fan
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FAN-0124-L4 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672042090280 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113503
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Oct 2023 10:51:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Supermicro PWM Fan Computer case 12 cm Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Computer case Fan 12 cm 1850 RPM
  • - 24 dB 58.8 cfm 0.09 mmH2O
  • - Black
Long product name Supermicro PWM Fan Computer case 12 cm Black :
The long product name of Supermicro PWM Fan Computer case 12 cm Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PC Fan
More>>>
Short summary description Supermicro PWM Fan Computer case 12 cm Black:
This short summary of the Supermicro PWM Fan Computer case 12 cm Black data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro PWM Fan, Fan, 12 cm, 1850 RPM, 24 dB, 58.8 cfm, Black

Long summary description Supermicro PWM Fan Computer case 12 cm Black:
This is an auto-generated long summary of Supermicro PWM Fan Computer case 12 cm Black based on the first three specs of the first five spec groups.

Supermicro PWM Fan. Type: Fan, Fan diameter: 12 cm, Rotational speed (max): 1850 RPM, Noise level (high speed): 24 dB, Maximum airflow: 58.8 cfm, Maximum air pressure: 0.09 mmH2O. Voltage: 5 - 12 V. Width: 120 mm, Depth: 120 mm, Height: 25 mm. Product colour: Black

Country Distributor
Magyarország 1 distributor(s)
United Kingdom 1 distributor(s)
Lithuania 1 distributor(s)
United States 1 distributor(s)