location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro 835XTQ-R982B Rack Black 980 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
835XTQ-R982B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSE-835XTQ-R982B show
Show alternative article codes used in the online market place
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12044
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Supermicro 835XTQ-R982B Rack Black 980 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack
  • - Supported HDD sizes: 3.5"
  • - Number of 3.5" bays: 8 Number of 5.25" bays: 2
  • - Power supply included 980 W
  • - Black
Long product name Supermicro 835XTQ-R982B Rack Black 980 W :
The long product name of Supermicro 835XTQ-R982B Rack Black 980 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3U, 8x 3.5" SAS/SATA, 11x Expansion slots, 34 kg, Black
More>>>
Short summary description Supermicro 835XTQ-R982B Rack Black 980 W:
This short summary of the Supermicro 835XTQ-R982B Rack Black 980 W data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro 835XTQ-R982B, Rack, Black, 3U, HDD, LAN, Power, Power fail, UL, CUL, TUV, EN 60950/IEC 60950, CB, CCC., 980 W

Long summary description Supermicro 835XTQ-R982B Rack Black 980 W:
This is an auto-generated long summary of Supermicro 835XTQ-R982B Rack Black 980 W based on the first three specs of the first five spec groups.

Supermicro 835XTQ-R982B. Form factor: Rack, Product colour: Black, Rack capacity: 3U. Power supply: 980 W. Rear fans installed: 1x 80 mm, Rear fans diameters supported: 80 mm. Supported HDD sizes: 3.5". Width: 437 mm, Depth: 648 mm, Height: 132 mm

Country Distributor
Deutschland 1 distributor(s)