Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Supermicro CSE-819TQ-R700WB 1U 700W Black computer case

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CSE-819TQ-R700WB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSE-819TQ-R700WB show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0672042104642
Category
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
computer cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 15468
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 14 Oct 2017 18:29:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name Supermicro CSE-819TQ-R700WB 1U 700W Black computer case :
The short editorial description of Supermicro CSE-819TQ-R700WB 1U 700W Black computer case

1U, black, 4x 3.5" Hot-swap SAS / SATA
More>>>

Supermicro CSE-819TQ-R700WB 1U 700W Black computer case:
The official marketing text of Supermicro CSE-819TQ-R700WB 1U 700W Black computer case as supplied by the manufacturer
- 1. 700W Redundant Power Supplies Gold Level Certified
- 2. 4x 3.5" Hot-swap SAS / SATA Drive Bays
- 3. 1x Slim DVD-ROM Drive (optional) 1x Front USB + COM tray (optional)
- 4. 5x 4cm Counter-rotating PWM fans (Optional 6th fan for AOC cooling)
- 5. 2x Full-height I/O Expansion slots & 1x Low-profile I/O Expansion slot
- 6. Default quick-release rail
- 7. Full SES2 support is available with SAS motherboards and other compatible components.
Short summary description Supermicro CSE-819TQ-R700WB 1U 700W Black computer case:
This short summary of the Supermicro CSE-819TQ-R700WB 1U 700W Black computer case data-sheet is auto-generated and uses the product title and the first six key specs.
Supermicro CSE-819TQ-R700WB, 1U, Server, Black, 1U, UL, FCC, CUL, CCC, CE EN 60950/IEC 60950, TUV, 700 W
Long summary description Supermicro CSE-819TQ-R700WB 1U 700W Black computer case :

Supermicro CSE-819TQ-R700WB. Form factor: 1U, Type: Server, Colour of product: Black. Power supply: 700 W. Supported hard disk drive sizes: 3.5". LED indicators: HDD, Power. Width: 437 mm, Depth: 705 mm, Height: 43 mm

This is an auto-generated long summary of Supermicro CSE-819TQ-R700WB 1U 700W Black computer case based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Form factor *
The shape or design of the product.
1U
Type *
Characteristics of the device.
Server
Number of 3.5" bays *
A drive bay is a standard-area for adding hardware to a computer. Most drive bays are fixed to the inside of a case, but some can be removed. A 3.5" drive bay is for floppy disks.
4
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Rack mounting
The type of mounting that can position devices in a shelving system (rack).
1U
Backplanes support
Yes
Built-in speaker(s)
The device contains speaker(s) to produce sound.
No
Certification
UL, FCC, CUL, CCC, CE EN 60950/IEC 60950, TUV
Power supply
Power supply included *
There is a power supply with this product.
Yes
Power supply
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
700 W
Storage
Supported hard disk drive sizes *
The size of the hard disk drives which can be used by the device.
3.5"
Number of hard drives supported
The total number of hard drives that can be used in/with this product.
4
Storage
Hot-swap
Yes
Ergonomics
LED indicators
HDD, Power
Weight & dimensions
Width *
The measurement or extent of something from side to side.
437 mm
Depth *
The distance from the front to the back of something.
705 mm
Height *
The measurement of the product from head to foot or from base to top.
43 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
19.4 kg
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 60 °C
Operating relative humidity (H-H)
8 - 90%
Storage relative humidity (H-H)
5 - 95%
Other features
Power LED
Yes
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)
Magyarország 1 distributor(s)
Deutschland 1 distributor(s)
Switzerland 1 distributor(s)
Belgium 1 distributor(s)
Australia 2 distributor(s)