Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Supermicro C13 / C20 C13 coupler C20 coupler Black power cable

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C13 / C20
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CBL-0248L
Category
A power cable, also known as a power cord, is used for the transmission of electrical power.
power cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6715
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 20 Oct 2017 00:03:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Supermicro C13 / C20 C13 coupler C20 coupler Black power cable :
The short editorial description of Supermicro C13 / C20 C13 coupler C20 coupler Black power cable

Superblade Power Supply Power Cord
More>>>

Supermicro C13 / C20 C13 coupler C20 coupler Black power cable:
The official marketing text of Supermicro C13 / C20 C13 coupler C20 coupler Black power cable as supplied by the manufacturer
Supermicro SuperBlade productincludes a power extension cord CBL-0223L for 2500/2000W or CBL-0248L for 1400W/1620W (Figure 2) system. The power cord typically connects the power supply to a Power Distribution Unit (Figure 3 - optional PDU) in an IT room. The PDU should supply input voltage ranging from 200V to 240V AC. As stated above, the circuit that the PDU plugs into should provide 16 Amps that is not shared by any other device.
Short summary description Supermicro C13 / C20 C13 coupler C20 coupler Black power cable:
This short summary of the Supermicro C13 / C20 C13 coupler C20 coupler Black power cable data-sheet is auto-generated and uses the product title and the first six key specs.
Supermicro C13 / C20, Black, Female/Female, C13 coupler, C20 coupler, Nickel, Polyvinyl chloride (PVC)
Long summary description Supermicro C13 / C20 C13 coupler C20 coupler Black power cable :

Supermicro C13 / C20. Colour of product: Black, Gender: Female/Female, Connector 1: C13 coupler. Input voltage: 200 - 240, Input frequency: 50/60

This is an auto-generated long summary of Supermicro C13 / C20 C13 coupler C20 coupler Black power cable based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Gender
Gender (type) of a product.
Female/Female
Connector 1
This is the first connector in the device.
C13 coupler
Connector 2
This is the second connector in the device.
C20 coupler
Connector contacts plating
What the connector contacts are covered with (layer on top).
Nickel
Overload protection
No
Features
Magnetically shielded
No
Jacket material
Polyvinyl chloride (PVC)
Power
Input voltage
The voltage (V) which is required to power the product.
200 - 240
Input frequency
The frequency (Hz) which is required to power the product.
50/60
Input current
16
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Australia 1 distributor(s)