Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Supermicro SATA Power 0.152m internal power cable

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SATA Power
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CBL-0080-L
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3379
This statistic is based on the 73929 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72227 free Open Icecat users .
Info modified on: 17 Oct 2017 12:53:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Supermicro SATA Power 0.152m internal power cable :
The short editorial description of Supermicro SATA Power 0.152m internal power cable

SATA Power Cable
More>>>

Supermicro SATA Power 0.152m internal power cable:
The official marketing text of Supermicro SATA Power 0.152m internal power cable as supplied by the manufacturer
CBL-0080L - 1x 4-pin to 1x SATA Power Cable
Short summary description Supermicro SATA Power 0.152m internal power cable:
This short summary of the Supermicro SATA Power 0.152m internal power cable data-sheet is auto-generated and uses the product title and the first six key specs.
Supermicro SATA Power, 0.152 m, Molex (4-pin), Male/Female, Multicolour, Black
Long summary description Supermicro SATA Power 0.152m internal power cable :

Supermicro SATA Power. Cable length: 0.152 m, Connector 1: Molex (4-pin), Gender: Male/Female

This is an auto-generated long summary of Supermicro SATA Power 0.152m internal power cable based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Cable length *
How long the cable is.
0.152 m
Connector 1 *
This is the first connector in the device.
Molex (4-pin)
Gender
Gender (type) of a product.
Male/Female
Features
Colour of product
The colour e.g. red, blue, green, black, white.
Multicolour, Black
Other features
Magnetically shielded
No