Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Supermicro 2022TG-H6RF AMD SR5690 Socket G34 2U Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2022TG-H6RF
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AS-2022TG-H6RF show
Show alternative article codes used in the online market place
Category
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
server barebones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11003
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 06 Sep 2017 14:20:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name Supermicro 2022TG-H6RF AMD SR5690 Socket G34 2U Black :
The short editorial description of Supermicro 2022TG-H6RF AMD SR5690 Socket G34 2U Black

Dual 1944-pin Socket G34, AMD Opteron 6000, AMD chipset SR5690 + SP5100, 8 DIMM, 256GB, 1.35V/1.5V, Gigabit Ethernet
More>>>

Supermicro 2022TG-H6RF AMD SR5690 Socket G34 2U Black:
The official marketing text of Supermicro 2022TG-H6RF AMD SR5690 Socket G34 2U Black as supplied by the manufacturer
Four hot-pluggable systems (nodes) in a 2U form factor. Each node supports the following:

- Dual AMD Opteron™ 6000 series (6300 ready) processors (Socket G34)16/12/8/4-Core ready; HT3.0 Link support
- Up to 256GB DDR3 1866MHz ECC Registered DIMM; 8x DIMM sockets
- 1x Low-profile PCI-E 2.0 in x16 slots (For add-on card up to 6.6" in length)
- Dual-port GbE LAN Controller, 4xUSB 2.0 ports, 1x dedicated LAN for system management (IPMI 2.0)
- LSI 6Gbps SAS 2108 w/ Hardware RAID support
- 1620W High-Efficiency Platinum Level Redundant Power Supplies (94% Efficiency)
Short summary description Supermicro 2022TG-H6RF AMD SR5690 Socket G34 2U Black:
This short summary of the Supermicro 2022TG-H6RF AMD SR5690 Socket G34 2U Black data-sheet is auto-generated and uses the product title and the first six key specs.
Supermicro 2022TG-H6RF, AMD SR5690, Socket G34, AMD, Opteron, AMD SP5100, DDR3-SDRAM
Long summary description Supermicro 2022TG-H6RF AMD SR5690 Socket G34 2U Black :

Supermicro 2022TG-H6RF. Motherboard chipset: AMD SR5690, Processor socket: Socket G34, Processor family: AMD. Supported memory types: DDR3-SDRAM, Maximum internal memory: 256 GB, Memory voltage: 1.35,1.5 V. RAID levels: 0, 1, 5, Supported hard disk drive sizes: 3.5", Supported storage drive interfaces: Serial ATA III. LAN controller: Intel 82576, Networking features: Gigabit Ethernet, Copper ethernet cabling technology: 1000BASE-T,100BASE-T,10BASE-T. BIOS type: AMI, BIOS memory size: 16 MB

This is an auto-generated long summary of Supermicro 2022TG-H6RF AMD SR5690 Socket G34 2U Black based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Processor
Motherboard chipset *
The chipset connects the microprocessor to the rest of the motherboard.
AMD SR5690
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket G34
Number of processors supported *
The quantity of processors which can be used by the product.
2
Processor family
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
AMD
Compatible processor series
A processor which is compatible with this device, belongs to a 'series' which is part of 'family' e.g Celeron D, Celeron G, Celeron M, or, in some cases, is the same as 'family'.
Opteron
AMD Opteron series
6000
Motherboard southbridge
AMD SP5100
Memory
Number of DIMM slots *
The number of places where DIMMs can be connected. A DIMM or dual in-line memory module comprises a series of dynamic random-access memory integrated circuits. These modules are mounted on a printed circuit board and designed for use in personal computers, workstations and servers. DIMMs began to replace SIMMs (single in-line memory modules) as the predominant type of memory module as Intel P5-based Pentium processors began to gain market share.
8
Supported memory types *
Types of memory which can be used with the product.
DDR3-SDRAM
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
Yes
Maximum internal memory
The maximum internal memory which is available in the product.
256 GB
Memory voltage
The voltage (V) of the memory in the device.
1.35,1.5 V
Supported DIMM module capacities
16GB,1GB,2GB,32GB,4GB,8GB
Non-ECC
Yes
Memory form factor
Design of the memory e.g. 240-pin DIMM, SO-DIMM.
240-pin DIMM
Storage
Number of hard drives supported *
The total number of hard drives that can be used in/with this product.
12
Hot-swap hard drive bays *
Hot-swap hard drives are drives that can be removed and replaced during operation. Hot-swap hard drives are placed into hot-swap hard drive bays inside computers.
Yes
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
0, 1, 5
Supported hard disk drive sizes
The size of the hard disk drives which can be used by the device.
3.5"
Supported storage drive interfaces
Serial ATA III
Networking
LAN controller
Intel 82576
Networking features
Gigabit Ethernet
Copper ethernet cabling technology
1000BASE-T,100BASE-T,10BASE-T
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Ethernet LAN
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
5
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
2
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
2
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
IPMI LAN (RJ-45) port
Yes
Integrated SAS ports
3
Expansion slots
PCI Express x16 slots
1
PCI Express slots version
2.0
BIOS
BIOS type
The BIOS (Basic Input/Output System) initializes and tests system hardware components, and loads a bootloader or an operating system from a mass memory device. The BIOS additionally provides abstraction layer for the hardware, i.e. a consistent way for application programs and operating systems to interact with the keyboard, display, and other input/output devices. There are several types of BIOS, including the motherboard ROM BIOS, video BIOS, drive controller BIOS, network adapter BIOS, and SCSI adapter BIOS.
AMI
BIOS memory size
16 MB
BIOS ACPI
2.0
Design
Form factor *
The shape or design of the product.
2U
Colour of product
The colour e.g. red, blue, green, black, white.
Black
LED indicators
Yes
Power
Power supply *
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
1620 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-40 - 70 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
10 - 35 °C
Operating relative humidity (H-H)
8 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
The measurement or extent of something from side to side.
438 mm
Depth
The distance from the front to the back of something.
724 mm
Height
The measurement of the product from head to foot or from base to top.
88 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
38.6 kg
Other features
Power LED
Yes
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Australia 2 distributor(s)