Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Supermicro AOC-STG-I2T Internal Ethernet networking card

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AOC-STG-I2T
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AOC-STG-I2T show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0672042096015
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
networking cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 34394
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 18 Oct 2017 12:27:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name Supermicro AOC-STG-I2T Internal Ethernet networking card :
The short editorial description of Supermicro AOC-STG-I2T Internal Ethernet networking card

Low Power 10Gb Ethernet Adapter for Advanced Datacenters
More>>>

Supermicro AOC-STG-I2T Internal Ethernet networking card:
The official marketing text of Supermicro AOC-STG-I2T Internal Ethernet networking card as supplied by the manufacturer
The Supermicro AOC-STG-i2T is the lowest power and least cost 10GbE adapter solution in today’s data center marketplace. The auto-negotiation feature between 1GbE and 10GbE provided by the AOC-STG-i2T offers users the backwards compatibility they need for a smooth transition to 10GbE. It reliably addresses the demanding needs of bandwidth-intensive applications at a fraction of the cost of traditional 10GbE adapters by utilizing cost-effective RJ-45 connectors at a much longer cabling distance. The Supermicro AOC-STG-i2T 10GbE adapter is truly a best-in-class solution for advanced data centers.

- Dual RJ45 Connectors.
- Low-Profile, Short Length Standard Form Factor.
- PCI Express 2.1 (2.5GT/s or 5GT/s).
- Intel QuickData Technology.
- VMDq, Next-Generation VMDq, and PC-SIG SR-IOV for Virtualized Environments.
- Jumbo Frames Support up to 15.5KB.
- Load Balancing on Multiple CPUs.
- iSCSI Remote Boot Support.
- Fibre Channel over Ethernet (FCoE).
- Support the most popular Network .
- Operating Systems (NOSs).
- Support RJ-45 Category-6 or 6A.
- RoHS compliant 6/6.
Short summary description Supermicro AOC-STG-I2T Internal Ethernet networking card:
This short summary of the Supermicro AOC-STG-I2T Internal Ethernet networking card data-sheet is auto-generated and uses the product title and the first six key specs.
Supermicro AOC-STG-I2T, Wired, PCI-E, Ethernet, 10 Gbit/s, IEEE 802.1Q, 1000 Mbit/s
Long summary description Supermicro AOC-STG-I2T Internal Ethernet networking card :

Supermicro AOC-STG-I2T. Connectivity technology: Wired, Host interface: PCI-E, Interface: Ethernet. Data transfer rate: 10 Gbit/s. Networking standards: IEEE 802.1Q, Ethernet LAN data rates: 1000 Mbit/s, Copper ethernet cabling technology: 1000BASE-T,10GBASE-T. Power consumption (typical): 13 W. Management protocols: SNMP, RMON, Supported network protocols: IP, TCP, UDP, IPv6

This is an auto-generated long summary of Supermicro AOC-STG-I2T Internal Ethernet networking card based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Ports & interfaces
Connectivity technology *
Wired
Internal *
The product is built in.
Yes
Host interface *
Interface that enables a host controller to communicate with a driver.
PCI-E
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Ethernet
Connection to PC
Capability of connection product to PC.
Yes
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
2
Bandwidth
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
10 Gbit/s
Networking
Networking standards *
The way in which the network is working, e.g. IEEE 802.11a, IEEE 802.11b, IEEE 802.11g.
IEEE 802.1Q
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
1000 Mbit/s
Jumbo frames support
Yes
Copper ethernet cabling technology
1000BASE-T,10GBASE-T
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
13 W
Protocols
Management protocols
SNMP, RMON
Supported network protocols
Network protocols tested as compatible with this product e.g. FTP,HTML, POP.
IP, TCP, UDP, IPv6
Design
Colour of product
The colour e.g. red, blue, green, black, white.
Silver
LED indicators
LAN
PCI Card form factor
Design of the PCI Card.
Full-height (low-profile)
Performance
Intel Virtual Machine Device Queues (VMDq)
Yes
Fiber Channel over Ethernet
Yes
System requirements
Compatibility
The other products, software and hardware this product can be used with.
PC
Internet connection required
Yes
Weight & dimensions
Width
The measurement or extent of something from side to side.
63.5 mm
Depth
The distance from the front to the back of something.
136.5 mm
Certificates
RoHS compliance
The Restriction of Hazardous Substances (RoHS) Directive aims to restrict certain dangerous substances commonly used in electrical and electronic equipment. Any RoHS compliant product is tested for the presence of Lead (Pb), Cadmium (Cd), Mercury (Hg), Hexavalent chromium (Hex-Cr), Polybrominated biphenyls (PBB), and Polybrominated diphenyl ethers (PBDE). PBB and PBDE are flame retardants used in several plastics. For Cadmium and Hexavalent chromium, there must be less than 0.01% of the substance by weight at raw homogeneous materials level. For Lead, PBB, and PBDE, there must be no more than 0.1% of the material, when calculated by weight at raw homogeneous materials. Any RoHS compliant component must have 100 ppm or less of mercury and the mercury must not have been intentionally added to the component. In the EU, some military and medical equipment are exempt from RoHS compliance.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 55 °C
Other features
Wireless connection
Wireless is a term used to describe telecommunications in which electromagnetic waves (rather than some form of wire) carry the signal over part or all of the communication path.
No
Brand Image Product code Product Stock Price from
Sitecom WLA-5000 WLAN 300Mbit/s networking card Sitecom WLA-5000 WLAN 300Mbit/s networking card
(show image)
WLA-5000 WLA-5000 EUR 29,85
(excl. VAT)
EUR 36,12 (incl. VAT)
Sitecom WLA-2000 WLAN 300Mbit/s networking card Sitecom WLA-2000 WLAN 300Mbit/s networking card
(show image)
WLA-2000 WLA-2000  — 
Sitecom WLA-4001 WLAN 300Mbit/s networking card Sitecom WLA-4001 WLAN 300Mbit/s networking card
(show image)
WLA-4001 WLA-4001  — 
Country Distributor
Nederland 1 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 2 distributor(s)
Danmark 1 distributor(s)
Australia 2 distributor(s)