Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Supermicro AOC-S2308L-L8E Internal SAS,SATA interface cards/adapter

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AOC-S2308L-L8E
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AOC-S2308L-L8E
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0672042102709
Category
An explansion board you insert into your computer so the computer can be connected to a network
interface cards/adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6258
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 16 Oct 2017 18:49:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name Supermicro AOC-S2308L-L8E Internal SAS,SATA interface cards/adapter :
The short editorial description of Supermicro AOC-S2308L-L8E Internal SAS,SATA interface cards/adapter

PCI-E Gen3 x8, 800MHz, LSISAS 2308, SATA3/SAS
More>>>
Short summary description Supermicro AOC-S2308L-L8E Internal SAS,SATA interface cards/adapter:
This short summary of the Supermicro AOC-S2308L-L8E Internal SAS,SATA interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.
Supermicro AOC-S2308L-L8E, PCI Express x8, SAS,SATA, Half-height (low-profile), 2 x SFF-8485 6Gb/s SAS, LSISAS 2308, 800 MHz
Long summary description Supermicro AOC-S2308L-L8E Internal SAS,SATA interface cards/adapter :

Supermicro AOC-S2308L-L8E. Host interface: PCI Express x8, Output interface: SAS,SATA, PCI Card form factor: Half-height (low-profile). Built-in processor: LSISAS 2308, Processor frequency: 800 MHz. Data transfer rate: 6 Gbit/s

This is an auto-generated long summary of Supermicro AOC-S2308L-L8E Internal SAS,SATA interface cards/adapter based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Ports & interfaces
Internal *
The product is built in.
Yes
Host interface *
Interface that enables a host controller to communicate with a driver.
PCI Express x8
Output interface *
The socket (port) where the output connectors are connected.
SAS,SATA
PCI Card form factor
Design of the PCI Card.
Half-height (low-profile)
Connector(s)
2 x SFF-8485 6Gb/s SAS
Performance
Built-in processor
LSISAS 2308
Performance
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
800 MHz
System requirements
Windows operating systems supported
Windows vesions wich can be used with the device.
Yes
Linux operating systems supported
8 RT. Linux (9.4, 9.5), Red Hat Enterprise Linux 5.0 (supported with a pre-built package); SUSE Linux (10.3, 11.0, 11, 11.1, 11.2), Fedora (9, 9.0, 10, 10.0, 11.0, 11, 12, 12.0), Ubuntu (8.04, 8.04.1, 8.04.2, 8.10, 9.04, 9.10, 10.04), Debian (5.0, 5.0.1, 5.0.2, 5.0.3)
Yes
Other features
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
6 Gbit/s
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01
0%
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)
Australia 2 distributor(s)