Summer Infant 14504 user manual
(0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Summer Infant Step-By-Step 11430
:
3 heads, 4 functions, AA
The long product name of Summer Infant Step-By-Step 11430. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
3 heads, 4 functions, AA
More>>>
Short summary description Summer Infant Step-By-Step 11430:
This short summary of the Summer Infant Step-By-Step 11430 data-sheet is auto-generated and uses the product title and the first six key specs.
Summer Infant Step-By-Step 11430, Child, Vibrating toothbrush, Daily care, Massage, Green, Transparent, White, Battery, AA
Long summary description Summer Infant Step-By-Step 11430:
This is an auto-generated long summary of Summer Infant Step-By-Step 11430 based on the first three specs of the first five spec groups.
Summer Infant Step-By-Step 11430. Purpose: Child, Toothbrush type: Vibrating toothbrush, Teeth brushing modes: Daily care, Massage. Power source: Battery, Battery type: AA. Number of handles included: 1 pc(s), Number of brush heads included: 3 pc(s)