location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Steren 602-010 multimeter Digital multimeter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Steren Check ‘Steren’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
602-010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
602-010 show
Show alternative article codes used in the online market place
Category:
Also known as a multitester and a VOM (Volt-Ohm meter), this is an electronic measuring instrument that combines several measurement functions in one unit. A typical multimeter would include basic features such as the ability to measure voltage, current, and resistance.
Multimeters Check ‘Steren’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Steren: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4731
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2023 11:58:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Steren 602-010 multimeter Digital multimeter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 1⁄2"-Digit digital multimeter
  • - 1⁄2˝ LCD display
  • - 20-Position rotary range-switch
  • - Diode and transistor tester
  • - Overload protected
  • - Transistor tester 1.5mA max.
  • - Voltage 200mV-1000V DC ±0.5%
  • - Voltage 200-750V AC ±1.2%
  • - Current 200μA-10A DC ±1%
  • - Resistance 200Ω-2MΩ±8%
Long product name Steren 602-010 multimeter Digital multimeter :
The long product name of Steren 602-010 multimeter Digital multimeter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LCD Digital Multimeter
More>>>
Short summary description Steren 602-010 multimeter Digital multimeter:
This short summary of the Steren 602-010 multimeter Digital multimeter data-sheet is auto-generated and uses the product title and the first six key specs.

Steren 602-010, LCD, 9 V, 66.675 x 25.4 x 123.825 mm

Long summary description Steren 602-010 multimeter Digital multimeter:
This is an auto-generated long summary of Steren 602-010 multimeter Digital multimeter based on the first three specs of the first five spec groups.

Steren 602-010. Display: LCD. Battery voltage: 9 V. Dimensions (WxDxH): 66.675 x 25.4 x 123.825 mm

Country Distributor
United Kingdom 1 distributor(s)