Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Steelseries QcK+ MLG Splatter Black,Blue,Red mouse pad

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Steelseries
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QcK+ MLG Splatter
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
63324
Category
A mouse pad is very useful when you still have a mouse with a ball in it. It provides better grip for the ball on the surface, so you can work more conveniently with your mouse. For the newer optical and laser mice it is important to have an entirely flat surface to work on. Not all mouse pads provide this, so have a close look at the surface of the pad before buying it if you intend to use it with the latter kind.
mouse pads
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Steelseries: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14998
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 21 Aug 2017 10:19:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name Steelseries QcK+ MLG Splatter Black,Blue,Red mouse pad :
The short editorial description of Steelseries QcK+ MLG Splatter Black,Blue,Red mouse pad

QcK+ MLG Splatter - Gaming Mouse Pad
More>>>
Short summary description Steelseries QcK+ MLG Splatter Black,Blue,Red mouse pad:
This short summary of the Steelseries QcK+ MLG Splatter Black,Blue,Red mouse pad data-sheet is auto-generated and uses the product title and the first six key specs.
Steelseries QcK+ MLG Splatter, Black, Blue, Red, Image, 450 mm, 400 mm, 4 mm
Long summary description Steelseries QcK+ MLG Splatter Black,Blue,Red mouse pad :

Steelseries QcK+ MLG Splatter. Colour of product: Black, Blue, Red, Surface coloration: Image. Width: 450 mm, Depth: 400 mm, Thickness: 4 mm

This is an auto-generated long summary of Steelseries QcK+ MLG Splatter Black,Blue,Red mouse pad based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Fellowes

Fellowes 9175801 Black,Silver mouse pad
(show image)
9175801 9175801 EUR 7,83
(excl. VAT)
EUR 9,39 (incl. VAT)
Fellowes

Fellowes Angle Adjustable Mouse Pad Wrist Support Premium Gel
(show image)
9374001 Angle Adjustable Mouse Pad Wrist Support Premium Gel EUR 9,78
(excl. VAT)
EUR 11,74 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)