location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Steelseries QCK MASS White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Steelseries Check ‘Steelseries’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QCK MASS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
63064
Category:
A mouse pad is very useful when you still have a mouse with a ball in it. It provides better grip for the ball on the surface, so you can work more conveniently with your mouse. For the newer optical and laser mice it is important to have an entirely flat surface to work on. Not all mouse pads provide this, so have a close look at the surface of the pad before buying it if you intend to use it with the latter kind.
Mouse Pads Check ‘Steelseries’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Steelseries: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16456
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:48:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Steelseries QCK MASS White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rubber White
  • - Surface coloration: Monochromatic
  • - Non-slip base
Long product name Steelseries QCK MASS White :
The long product name of Steelseries QCK MASS White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

QCK MASS
More>>>
Short summary description Steelseries QCK MASS White:
This short summary of the Steelseries QCK MASS White data-sheet is auto-generated and uses the product title and the first six key specs.

Steelseries QCK MASS, White, Monochromatic, Rubber, Non-slip base

Long summary description Steelseries QCK MASS White:
This is an auto-generated long summary of Steelseries QCK MASS White based on the first three specs of the first five spec groups.

Steelseries QCK MASS. Width: 320 mm, Depth: 285 mm. Product colour: White, Surface coloration: Monochromatic, Material: Rubber, Non-slip base

Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 08:51:25
Uk has collected 6 expert reviews for Steelseries QCK MASS White and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
tech-reviews.co.uk
Updated:
2013-04-01 08:51:22
With all of the expensive hardware that we buy for our gaming computers to make them “awesome”, we always seem to forget one of the cheapest and most needed parts of all; the mouse pad. Today we’re reviewing the SteelSeries QcK Mass Pro Gaming Mouse P...
Bottom line The SteelSeries QcK Mass Pro Gaming Pad has certainly proved itself during out tests. It is a definitely up there with the best, and at only £12 you can’t go wrong. There are many gaming pads out there which are much more expensive and don’t perform h...
100%
XSreviews.co.uk
Updated:
2013-04-01 08:51:23
After Whoopty apparently found the ‘best gaming mouse mat’ ever, in the Mionix Alioth 400, future mouse pads are going to have a lot to live up to. The first one giving it a shot, is another cloth surface that boasts a high thickness and smoot...
Bottom line The Steelseries QcK Mass is a very accomplished mouse pad that combines a sleek smooth top surface with a rubber backing to achieve great performance at both gaming and general use. The fact that it’s a cloth pad makes it ultra-comfortable and I can...
90%
aphnetworks.com
Updated:
2014-10-02 02:25:47
As a gamer, I am very concerned about comfort. The first thing that comes to mind when I think of comfort, is of course, the peripherals. From the mouse to the keyboard, these things are quite important to even the best of us. From those gamers who pre...
80%