location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Ergonomic Anti-Fatigue Mat for Standing Desks

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ergonomic Anti-Fatigue Mat for Standing Desks
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
STSMAT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030865715 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47732
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 14:41:17
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com Ergonomic Anti-Fatigue Mat for Standing Desks
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 508 x 762 mm
  • - 1.2 kg
  • - Black
  • - Polyurethane
  • - Anti-static
Warranty: 2 Years
Long product name StarTech.com Ergonomic Anti-Fatigue Mat for Standing Desks :
The long product name of StarTech.com Ergonomic Anti-Fatigue Mat for Standing Desks. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Anti-Fatigue Mat for Standing Desks - 20" x 30" (508 x 762 mm) - Standing Desk Mat for Workstations
More>>>
StarTech.com Ergonomic Anti-Fatigue Mat for Standing Desks:
The official description of StarTech.com Ergonomic Anti-Fatigue Mat for Standing Desks as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Work more comfortably at your standing desk or sit-stand workstation, with this anti-fatigue mat. It offers a durable cushioned surface to stand on throughout your workday, and it’s conveniently sized to tuck under your desk when you’re not using it.

Add more comfort to your ergonomic workstation
This durable anti-fatigue mat helps you stay comfortable while enjoying the health benefits of not sitting in a chair all day.

Standing for periods during your day can bring many health benefits, including increasing your body’s metabolism and alertness. Now, you can work in greater comfort with this anti-fatigue floor mat. It’s ergonomically designed to encourage movement as you stand, which helps to increase blood circulation, and reduce strain on your feet, knees, hips and back. Through increased muscle movement, you will experience less fatigue and strain, resulting in greater comfort throughout your day.

Made for long-lasting performance
The anti-fatigue mat is made of premium polyurethane foam, providing effective cushioning for maximum comfort and durability. The water-resistant surface is designed for long-lasting performance and easy cleaning. The anti-fatigue floor mat is conveniently sized at 20” x 30” (508 x 762 mm), large enough to allow freedom of movement, while compact enough to tuck under your desk when not in use.

Reduces risk of slipping or tripping
The anti-slip bottom ensures the standing desk mat stays in place and helps to reduce the risk of slipping. The beveled edge also helps to prevent tripping as you move throughout your work day.

The STSMAT is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Please note: the anti-fatigue mat is not intended for use with high heels, which may cause damage to the mat surface.

Short summary description StarTech.com Ergonomic Anti-Fatigue Mat for Standing Desks:
This short summary of the StarTech.com Ergonomic Anti-Fatigue Mat for Standing Desks data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Ergonomic Anti-Fatigue Mat for Standing Desks, Rectangular, Black, Polyurethane, Smooth, 508 x 762 mm, 1.2 kg

Long summary description StarTech.com Ergonomic Anti-Fatigue Mat for Standing Desks:
This is an auto-generated long summary of StarTech.com Ergonomic Anti-Fatigue Mat for Standing Desks based on the first three specs of the first five spec groups.

StarTech.com Ergonomic Anti-Fatigue Mat for Standing Desks. Shape: Rectangular, Product colour: Black, Material: Polyurethane. Mat size (W x D): 508 x 762 mm, Weight: 1.2 kg, Package width: 531 mm

Features
Shape *
Rectangular
Product colour
Black
Material
Polyurethane
Top surface type
Smooth
Anti-static *
Yes
Weight & dimensions
Mat size (W x D) *
508 x 762 mm
Weight
1.2 kg
Package width
531 mm
Package depth
783 mm
Package height
46 mm
Package weight
1.72 kg
Country Distributor
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Suomi 1 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)
New Zealand 1 distributor(s)