location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

STABILO point 88 fineliner Red 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
STABILO Check ‘STABILO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
point 88
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
88/40 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4006381105262 show
Category:
Pen with a thin nib, used for drawing and writing.
Fineliners Check ‘STABILO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by STABILO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67856
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 10:23:03
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 12 months
Long product name STABILO point 88 fineliner Red 1 pc(s) :
The long product name of STABILO point 88 fineliner Red 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Point 88 Fineliner, Red
More>>>
STABILO point 88 fineliner Red 1 pc(s):
The official description of STABILO point 88 fineliner Red 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Make an impact and improve your memory with colour

A box of 10 Point 88 fineliners in Red

- Europe's Number 1 Fineliner
- Metal encased tip for strength and durability
- Hexagonal barrel for comfortable controlled grip
- Perfect for fine writing, sketching, mindmapping and use with stencils and rulers
- 0.4mm Line Width
- Box contains 10 Red

Short summary description STABILO point 88 fineliner Red 1 pc(s):
This short summary of the STABILO point 88 fineliner Red 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

STABILO point 88, Red, Orange, Red, Hexagonal, Metal, 0.4 mm, Germany

Long summary description STABILO point 88 fineliner Red 1 pc(s):
This is an auto-generated long summary of STABILO point 88 fineliner Red 1 pc(s) based on the first three specs of the first five spec groups.

STABILO point 88. Writing colours: Red, Product colour: Orange, Red, Shape: Hexagonal. Package weight: 66 g, Package height: 175 mm, Package depth: 45 mm. Quantity per pack: 1 pc(s)

Features
Writing colours *
Red
Product colour
Orange, Red
Shape
Hexagonal
Tip material
Metal
Line width
0.4 mm
Ventilated cap
Yes
Country of origin
Germany
Weight & dimensions
Package weight
66 g
Package height
175 mm
Package depth
45 mm
Package width
18 mm
Packaging content
Quantity per pack
1 pc(s)
Logistics data
Customs product code (TARIC)
96082000
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)