location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

STABILO Aquacolor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
STABILO Check ‘STABILO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aquacolor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1639L
Category:
Sets containing pen(s) and pencil(s).
Pen & Pencil Sets Check ‘STABILO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by STABILO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6176
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Nov 2019 14:49:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name STABILO Aquacolor :
The long product name of STABILO Aquacolor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Trio Scribbi - 36 pcs. set
More>>>
STABILO Aquacolor:
The official description of STABILO Aquacolor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The target group

Little artists who want to get to grips with a pen for the first time.

The pen

Almost indestructible thanks to its push-resistant thick tip.

Triangular design helps children get a secure, ergonomic grip.

12 super-washable colors for problem-free cleaning of hands and clothes.

The advantages

An innovation from STABILO especially designed to meet the needs of the youngest customers.

A pen that never lets you down: unbreakable and always at the ready!

Fun Swano packaging appeals specially to children and generates recognition.

Short summary description STABILO Aquacolor:
This short summary of the STABILO Aquacolor data-sheet is auto-generated and uses the product title and the first six key specs.

STABILO Aquacolor, 3 mm, 36 pc(s)

Long summary description STABILO Aquacolor:
This is an auto-generated long summary of STABILO Aquacolor based on the first three specs of the first five spec groups.

STABILO Aquacolor. Thickness: 3 mm. Quantity per box: 36 pc(s)

Weight & dimensions
Thickness
3 mm
Packaging content
Quantity per box
36 pc(s)