location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Meccano , Aerial Rescue 20 Flight Model Building Set, 406 Pieces, STEM Engineering Education Toy for Ages 8 and up

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Meccano
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Meccano, Aerial Rescue 20 Flight Model Building Set, 406 Pieces, STEM Engineering Education Toy for Ages 8 and up
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6028598 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988237120 show
Category: Erector Sets Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65767
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 14:28:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Meccano , Aerial Rescue 20 Flight Model Building Set, 406 Pieces, STEM Engineering Education Toy for Ages 8 and up
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - The 20 Model Aerial Rescue Set comes with 406 durable parts, including real tools and instructions.
Long product name Meccano , Aerial Rescue 20 Flight Model Building Set, 406 Pieces, STEM Engineering Education Toy for Ages 8 and up :
The long product name of Meccano , Aerial Rescue 20 Flight Model Building Set, 406 Pieces, STEM Engineering Education Toy for Ages 8 and up. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Meccano, Aerial Rescue 20 Flight Model Building Set, 406 Pieces, STEM Engineering Education Toy for Ages 8 and up
More>>>
Meccano , Aerial Rescue 20 Flight Model Building Set, 406 Pieces, STEM Engineering Education Toy for Ages 8 and up:
The official description of Meccano , Aerial Rescue 20 Flight Model Building Set, 406 Pieces, STEM Engineering Education Toy for Ages 8 and up as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Use your imagination as you explore the world of real engineering with the Meccano 20 Model Aerial Rescue Set. Build 1 of the 20 aerial models, including a helicopter. Then take it apart and build a different one. After that it’s up to you and your imagination to create a vehicle of your own design! This real working Aerial Rescue set comes with 406 parts, including 2 ergonomic tools and easy-to-follow instructions. Explore the mechanical wonders of the world with the 20 Model Aerial Rescue Set.

Includes 406 Parts, 2 Real Tools, 1 Instruction Guide

Short summary description Meccano , Aerial Rescue 20 Flight Model Building Set, 406 Pieces, STEM Engineering Education Toy for Ages 8 and up:
This short summary of the Meccano , Aerial Rescue 20 Flight Model Building Set, 406 Pieces, STEM Engineering Education Toy for Ages 8 and up data-sheet is auto-generated and uses the product title and the first six key specs.

Meccano , Aerial Rescue 20 Flight Model Building Set, 406 Pieces, STEM Engineering Education Toy for Ages 8 and up, Vehicle erector set, 8 yr(s), Metal, Plastic

Long summary description Meccano , Aerial Rescue 20 Flight Model Building Set, 406 Pieces, STEM Engineering Education Toy for Ages 8 and up:
This is an auto-generated long summary of Meccano , Aerial Rescue 20 Flight Model Building Set, 406 Pieces, STEM Engineering Education Toy for Ages 8 and up based on the first three specs of the first five spec groups.

Meccano , Aerial Rescue 20 Flight Model Building Set, 406 Pieces, STEM Engineering Education Toy for Ages 8 and up. Type: Vehicle erector set, Recommended age (min): 8 yr(s), Material: Metal, Plastic

Features
Type *
Vehicle erector set
Suggested gender *
Boy
Recommended age (min) *
8 yr(s)
Product colour
Black, Red, Silver, White
Material
Metal, Plastic
Number of pieces
406 pc(s)
Number of models
20
Country of origin
China
Power
Batteries required
No
Weight & dimensions
Weight
690 g
Packaging data
Package width
349.2 mm
Package depth
58.7 mm
Package height
200.2 mm
Package weight
684.924 g
Package type
Box
Packaging content
Assembly instructions
Yes
Batteries included
No
Packaging content
Screwdriver included
Yes
Wrench included
Yes
Logistics data
Products per intermodal container (20ft)
5570 pc(s)
Products per intermodal container (40ft)
11141 pc(s)
Layers per pallet
7 pc(s)
Products per pallet
308 pc(s)
Products per pallet layer
44 pc(s)
Master (outer) case width
359.9 mm
Master (outer) case length
262.1 mm
Master (outer) case height
222 mm
Master (outer) case gross weight
3.04 kg
Master (outer) case GTIN (EAN/UPC)
778988237137
Master (outer) case volume
739000 cm³
Master (outer) case net weight
2.74 kg
Harmonized System (HS) code
95.03.00.39.90