location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Air Hogs Shadow Launcher

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Air Hogs
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Shadow Launcher
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6026326 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988126448 show
Category:
Toys controlled by remote control, such as toy cars and toy planes.
Remote Controlled Toys Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121327
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 14:27:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Air Hogs Shadow Launcher :
The long product name of Air Hogs Shadow Launcher. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Shadow Launcher, 8+
More>>>
Air Hogs Shadow Launcher:
The official description of Air Hogs Shadow Launcher as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Air Hogs Shadow Launcher is a cool looking ground vehicle for conquering indoor obstacles. With the push of a button, the bay doors open revealing a stealth helicopter. Increase the throttle and fly away with an easy to fly gyro-stabilized helicopter. The Air Hogs Shadow Launcher is the ultimate 2 in 1 combo for limitless adventures!

- With the push of a button you can unleash a secret stealth-flying heli!
- The helicopter features onboard gyro-stabilization for a smooth and stable flight.
- Both ground vehicle and helicopter are built from impact resistant materials, making it durable and safe for indoor use.
- The Air Hogs Shadow Launcher is for ages 8+. For indoors use only. 4 AA batteries required for operation. Batteries not included.

Short summary description Air Hogs Shadow Launcher:
This short summary of the Air Hogs Shadow Launcher data-sheet is auto-generated and uses the product title and the first six key specs.

Air Hogs Shadow Launcher, Car & helicopter, 8 yr(s)

Long summary description Air Hogs Shadow Launcher:
This is an auto-generated long summary of Air Hogs Shadow Launcher based on the first three specs of the first five spec groups.

Air Hogs Shadow Launcher. Type: Car & helicopter, Recommended age (min): 8 yr(s)

Technical details
Type *
Car & helicopter
Recommended age (min)
8 yr(s)
Recommended age (max)
12 yr(s)
Product colour
Green, Grey
Recommended gender
Boy
Material
Plastic
Recommended usage
Indoor/outdoor
Battery
Battery life
20 min
Number of batteries supported
4
Battery voltage
1.5 V
Batteries required
Yes
Weight & dimensions
Package width
279.4 mm
Package depth
134.6 mm
Package height
304.8 mm
Package weight
1.23 kg
Packaging content
Receiver included
Yes
Batteries included
No
Packaging content
Battery charger included
Yes
Manual
Yes
Package type
Window box
Logistics data
Products per intermodal container (20ft)
2093 pc(s)
Products per intermodal container (40ft)
4187 pc(s)
Layers per pallet
5 pc(s)
Products per pallet layer
110 pc(s)
Products per pallet
22 pc(s)
Master (outer) case width
296.9 mm
Master (outer) case length
288.3 mm
Master (outer) case height
335 mm
Master (outer) case gross weight
2.45 kg
Products per master (outer) case
2 pc(s)
Master (outer) case net weight
1.8 kg
Harmonized System (HS) code
95.03.00.75.90