Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Speco Technologies INTD10W indoor & outdoor Dome White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Speco Technologies
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
INTD10W
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HT-INTD10W
Category
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
security cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Speco Technologies: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 14 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 2851
This statistic is based on the 73929 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 14-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72227 free Open Icecat users .
Info modified on: 14 Oct 2017 18:33:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Speco Technologies INTD10W indoor & outdoor Dome White :
The short editorial description of Speco Technologies INTD10W indoor & outdoor Dome White

HTINTD10W, 650TVL, 0.00002lux, 12VDC/24VAC, 52dB
More>>>
Short summary description Speco Technologies INTD10W indoor & outdoor Dome White:
This short summary of the Speco Technologies INTD10W indoor & outdoor Dome White data-sheet is auto-generated and uses the product title and the first six key specs.
Speco Technologies INTD10W, Indoor & outdoor, Dome, White, IP66, 811 x 508 pixels, NTSC,PAL
Long summary description Speco Technologies INTD10W indoor & outdoor Dome White :

Speco Technologies INTD10W. Placement supported: Indoor & outdoor. Form factor: Dome, Colour of product: White, International Protection (IP) code: IP66. Maximum resolution: 811 x 508 pixels, Analog signal format system: NTSC,PAL, NTSC resolutions: 811 x 508. Minimum illumination: 0.00002 lx, White balance: Auto, Camera shutter type: Electronic. Sensor type: CCD, Optical sensor size: 25.4 / 3 mm (1 / 3")

This is an auto-generated long summary of Speco Technologies INTD10W indoor & outdoor Dome White based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.