Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Speco Technologies CVC5915DNV indoor & outdoor Dome Grey security camera

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Speco Technologies
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CVC5915DNV
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CVC5915DNV
Category
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
security cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Speco Technologies: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 14 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3099
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 14-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 20 Oct 2017 00:02:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Speco Technologies CVC5915DNV indoor & outdoor Dome Grey security camera :
The short editorial description of Speco Technologies CVC5915DNV indoor & outdoor Dome Grey security camera

CVC5915DNV, 1/3" CCD, BLC, Grey, 12VDC/24VAC
More>>>
Short summary description Speco Technologies CVC5915DNV indoor & outdoor Dome Grey security camera:
This short summary of the Speco Technologies CVC5915DNV indoor & outdoor Dome Grey security camera data-sheet is auto-generated and uses the product title and the first six key specs.
Speco Technologies CVC5915DNV, Indoor & outdoor, Dome, Grey, Wall, 811 x 508 pixels, 768 x 494
Long summary description Speco Technologies CVC5915DNV indoor & outdoor Dome Grey security camera :

Speco Technologies CVC5915DNV. Placement supported: Indoor & outdoor. Form factor: Dome, Colour of product: Grey, Mounting type: Wall. Maximum resolution: 811 x 508 pixels, Supported graphics resolutions: 768 x 494, Analog signal format system: NTSC,PAL. Minimum illumination: 0.000005 lx, White balance: Auto, Camera shutter type: Electronic. Sensor type: CCD, Optical sensor size: 25.4 / 3 mm (1 / 3")

This is an auto-generated long summary of Speco Technologies CVC5915DNV indoor & outdoor Dome Grey security camera based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.