location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Speco Technologies CVC5715DNV security camera Dome Indoor & outdoor 811 x 508 pixels Wall

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Speco Technologies Check ‘Speco Technologies’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CVC5715DNV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CVC5715DNV
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Speco Technologies’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Speco Technologies: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3161
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Speco Technologies CVC5715DNV security camera Dome Indoor & outdoor 811 x 508 pixels Wall
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor & outdoor
  • - CCD 25.4 / 3 mm (1 / 3") 811 x 508 pixels
  • - Wired
  • - Night vision IR
  • - Digital zoom: 32x
  • - Dome Wall
  • - Grey
  • - 600 g
Long product name Speco Technologies CVC5715DNV security camera Dome Indoor & outdoor 811 x 508 pixels Wall :
The long product name of Speco Technologies CVC5715DNV security camera Dome Indoor & outdoor 811 x 508 pixels Wall. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CVC5715DNV, 4 - 9mm, 1/3" CCD, BLC, Grey
More>>>
Short summary description Speco Technologies CVC5715DNV security camera Dome Indoor & outdoor 811 x 508 pixels Wall:
This short summary of the Speco Technologies CVC5715DNV security camera Dome Indoor & outdoor 811 x 508 pixels Wall data-sheet is auto-generated and uses the product title and the first six key specs.

Speco Technologies CVC5715DNV, Indoor & outdoor, Wired, Wall, Grey, Dome, 0.000006 lx

Long summary description Speco Technologies CVC5715DNV security camera Dome Indoor & outdoor 811 x 508 pixels Wall:
This is an auto-generated long summary of Speco Technologies CVC5715DNV security camera Dome Indoor & outdoor 811 x 508 pixels Wall based on the first three specs of the first five spec groups.

Speco Technologies CVC5715DNV. Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Wall, Product colour: Grey, Form factor: Dome. Minimum illumination: 0.000006 lx, White balance: Auto, Camera shutter type: Electronic. Sensor type: CCD, Optical sensor size: 25.4 / 3 mm (1 / 3"). Digital zoom: 32x