Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VPL-PX15 LCD XGA 2400ALu 200W data projector

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VPL-PX15 LCD XGA 2400ALu 200W
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPL-PX15
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
data projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 17744
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 22 Aug 2017 03:40:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony VPL-PX15 LCD XGA 2400ALu 200W data projector :
The short editorial description of Sony VPL-PX15 LCD XGA 2400ALu 200W data projector

VPL-PX15 data videa projector LCD XGA 2000AnsiLumen 200W
More>>>

Sony VPL-PX15 LCD XGA 2400ALu 200W data projector:
The official marketing text of Sony VPL-PX15 LCD XGA 2400ALu 200W data projector as supplied by the manufacturer
he VPL-PX15 Network projector is the first SONY projector to provide wireless networking, offering a whole new style for smart, cable-less meetings in your company.
By doing away with the problem of cable connections between PC and projector, the VPL-PX15 contributes to the smooth running of presentations and avoids the trouble of disconnecting and connecting PC’s when several different presenters are involved.
High quality images can be projected even in conditions of high ambient light. With its excellent portability, the VPL-PX15 brings you clear images anywhere it is used.
The VPL-PX15 comes with 2 year PrimeSupport after sales programme, bringing you these valuable benefits:
Phone-based guidance to help get the best out of using your Sony projector
Target 2 week repair time with a loan unit if it’s going to take longer, keeping you up and running
Original manufacturer repairs by Sony
Planned cost of ownership
Short summary description Sony VPL-PX15 LCD XGA 2400ALu 200W data projector:
This short summary of the Sony VPL-PX15 LCD XGA 2400ALu 200W data projector data-sheet is auto-generated and uses the product title and the first six key specs.
Sony VPL-PX15 LCD XGA 2400ALu 200W, 750:1, UHP, LCD, 35 - 85%, 325 x 285 x 110 mm, Input B 10BASE-T/100BASE-TX/Input A (RGB/Component) HD D-sub 15-pin (female)
Long summary description Sony VPL-PX15 LCD XGA 2400ALu 200W data projector :

Sony VPL-PX15 LCD XGA 2400ALu 200W. Contrast ratio (typical): 750:1. Lamp type: UHP. Display: LCD. Dimensions (WxDxH): 325 x 285 x 110 mm, Input type: Input B 10BASE-T/100BASE-TX/Input A (RGB/Component) HD D-sub 15-pin (female), Power requirements: Standby 4.2W/Max 290W

This is an auto-generated long summary of Sony VPL-PX15 LCD XGA 2400ALu 200W data projector based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Projector
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
750:1
Lamps
Lamp type
UHP
Multimedia
Number of built-in speakers
2
Display
Display
The description of display that can includes display type, resolution, size etc.
LCD
Operational conditions
Operating relative humidity (H-H)
35 - 85%
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
325 x 285 x 110 mm
Input type
The way in which commands or signal are inputted in product.
Input B 10BASE-T/100BASE-TX/Input A (RGB/Component) HD D-sub 15-pin (female)
Power requirements
Standby 4.2W/Max 290W
Resolution
1024 x 768 pixels
Lens system
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range.
1 lens projection system/1.3 times zoom lens, from F1.7 to 2.1, from f33.6 to 42.0 mm
Recommended operating temperature range (T-T)
35 - 85 °C
X