Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony SuperBright XGA LCD Projector 2000ANSI lumens data projector

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SuperBright XGA LCD Projector
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPL-PX11
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
data projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 16192
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 31 Mar 2017 21:39:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony SuperBright XGA LCD Projector 2000ANSI lumens data projector :
The short editorial description of Sony SuperBright XGA LCD Projector 2000ANSI lumens data projector

SuperBright XGA LCD Projector
More>>>

Sony SuperBright XGA LCD Projector 2000ANSI lumens data projector:
The official marketing text of Sony SuperBright XGA LCD Projector 2000ANSI lumens data projector as supplied by the manufacturer
The VPL-PX11 weighs just 11.3lbs, outputs 2000 ansi lumens, and project images as large as 300 inches (viewable area measured diagonally). Mounting holes, and internal software provide for adaptation to ceiling, floor, and rear screen installations. Optional lens adaptors, allow the throw distance of the projector to be changed to accommodate situations where shorter or longer throw distances are required that what is provided via the supplied standard lens. The VPL-PX11 is extremely quiet, outputting just 34dB, ensuring that whether it is placed on a meeting room table or mounted from a conference room ceiling it will allow participants to engage in normal voice level conversations. If used in a meeting room environment with the intention to move the unit from room to room, a sturdy, recessed, handle can be accessed to make the job easier.
Short summary description Sony SuperBright XGA LCD Projector 2000ANSI lumens data projector:
This short summary of the Sony SuperBright XGA LCD Projector 2000ANSI lumens data projector data-sheet is auto-generated and uses the product title and the first six key specs.
Sony SuperBright XGA LCD Projector, 2000 ANSI lumens, 750:1, 200 W, UHP, 1024 x 768 pixels
Long summary description Sony SuperBright XGA LCD Projector 2000ANSI lumens data projector :

Sony SuperBright XGA LCD Projector. Projector brightness: 2000 ANSI lumens, Contrast ratio (typical): 750:1. Bulb power: 200 W, Lamp type: UHP. Resolution: 1024 x 768 pixels

This is an auto-generated long summary of Sony SuperBright XGA LCD Projector 2000ANSI lumens data projector based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Projector
Projector brightness *
2000 ANSI lumens
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
750:1
Lamps
Bulb power *
The power of the lamp, usually measured in watts (W).
200 W
Lamps
Lamp type
UHP
Multimedia
Number of built-in speakers
2
Other features
Resolution
1024 x 768 pixels
X