X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CINEZA™ LCD Front Projector
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPL-HS3
Category :
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
data projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:19:15
The date of the most recent change of this product data-sheet in Icecat.
Product views: 15118
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name Sony CINEZA™ LCD Front Projector:
The short editorial description of Sony CINEZA™ LCD Front Projector
CINEZA™ LCD Front Projector

Marketing text Sony CINEZA™ LCD Front Projector

:
The official marketing text of Sony CINEZA™ LCD Front Projector as supplied by the manufacturer
Sony’s VPL-HS3 CINEZA™ LCD Front Projector features improved lamp life (up to 3000 hours), and an Ultra-Quiet Fan (28db). It's packed with technology like Side Shot 2™ Digital Keystoning and CineMotion™ Reverse 3-2 Pulldown Technology. Additional features include three WVGA LCD Panels, a Single Lens Projection System (.87" p-si TFT Panels), a Built-in Speaker 2w x 1 Mono, and an HDMI™ Digital Interface.
Short summary description Sony CINEZA™ LCD Front Projector:
This short summary of the Sony CINEZA™ LCD Front Projector data-sheet is auto-generated and uses the product title and the first six key specs.
Sony CINEZA™ LCD Front Projector, 800:1, UHP, 48 - 92 Hz, 19 - 72 kHz, LCD, 0 - 35 °C
Long summary description Sony CINEZA™ LCD Front Projector:
This is an auto-generated long summary of Sony CINEZA™ LCD Front Projector based on the first three specs of the first five spec groups.
Sony CINEZA™ LCD Front Projector. Projector brightness: 1200 ANSI lumens, Contrast ratio (typical): 800:1. Bulb power: 150 W, Lamp type: UHP. Vertical scan range: 48 - 92 Hz, Horizontal scan range: 19 - 72 kHz. Display: LCD. Dimensions (WxDxH): 304 x 168 x 321 mm, Resolution: 858 x 484 pixels
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Projector
Projector brightness*
1200 ANSI lumens
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
800:1
Lamps
Bulb power*
The power of the lamp, usually measured in watts (W).
150 W
Lamp type
UHP
Performance
Vertical scan range
48 - 92 Hz
Horizontal scan range
19 - 72 kHz
Multimedia
Number of built-in speakers
1
Display
Display
The description of display that can includes display type, resolution, size etc.
LCD
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 35°C
Operating relative humidity (H-H)
35 - 85%
Other features
Resolution
858 x 484 pixels
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
304 x 168 x 321 mm