X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PROJECTOR SVGA VPL-ES1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPL-ES1
Category :
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
data projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:34:53
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11408
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Warranty: Including a 3-year warranty and support agreement
Long product name Sony PROJECTOR SVGA VPL-ES1:
The short editorial description of Sony PROJECTOR SVGA VPL-ES1
VPL-ES1 Ultracompact LCD projector, SVGA panel, 1500 ANSI lumen, 2.8 kg.

Marketing text Sony PROJECTOR SVGA VPL-ES1

:
The official marketing text of Sony PROJECTOR SVGA VPL-ES1 as supplied by the manufacturer
Captivating the audience and making a lasting impression is key to a successful presentation. The VPL-ES1, the Sony entry level SVGA projector, will help anyone make a great presentation by offering a quality performance at an affordable level.

The latest technologies are incorporated, enabling the projector to achieve a brightness of 1500ANSI lumens, crisp and clear picture projection and utmost ease of use even at this attractive price point. Its short throw projection lens allows the VPL-ES1 to be placed close to the screen away from the audience.

Making business presentation from a notebook computer or showing video content to a classroom, the VPL-ES1 reveals superb images, anytime, anywhere.
Short summary description Sony PROJECTOR SVGA VPL-ES1:
This short summary of the Sony PROJECTOR SVGA VPL-ES1 data-sheet is auto-generated and uses the product title and the first six key specs.
Sony PROJECTOR SVGA VPL-ES1, 750:1, UHP, 0 - 35 °C, 35 - 85%, LCD, NTSC3.58, PAL, SECAM, NTSC4.43, PAL-M, PAL-N
Long summary description Sony PROJECTOR SVGA VPL-ES1:
This is an auto-generated long summary of Sony PROJECTOR SVGA VPL-ES1 based on the first three specs of the first five spec groups.
Sony PROJECTOR SVGA VPL-ES1. Projector brightness: 1500 ANSI lumens, Contrast ratio (typical): 750:1. Bulb power: 185 W, Lamp type: UHP. Display: LCD, Display diagonal: 1.57 cm (0.62"). Power consumption (typical): 250 W. Weight: 2.8 kg
Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Projector
Projector brightness*
1500 ANSI lumens
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
750:1
Lamps
Bulb power*
The power of the lamp, usually measured in watts (W).
185 W
Lamp type
UHP
Display
Display
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal
Size of the display for this product, measured diagonally, usually in inches.
1.57 cm (0.62")
Power
Power consumption (typical)*
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
250 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 35°C
Operating relative humidity (H-H)
35 - 85%
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.8 kg
Other features
Video/data systems
NTSC3.58, PAL, SECAM, NTSC4.43, PAL-M, PAL-N
Resolution
800 x 600 pixels
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
295 x 78 x 238 mm
Brand
Image
Product code
Product
Stock
Price from
Sony Compact LCD Projector + GRATIS DVP-PQ2
Sony Compact LCD Projector + GRATIS DVP-PQ2
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
VPL-ES1DVD
 — 
Sony Compact LCD Projector + GRATIS DVP-PQ2
Sony Compact LCD Projector + GRATIS DVP-PQ2
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
VPL-ES1 DVD
 — 
Sony Compact LCD Projector with FOC U30 Digital Camera
Sony Compact LCD Projector with FOC U30 Digital Camera
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
VPL-ES1+DSC-U30
 —