location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony 2xVPL-CX70 LCD XGA 2000ANSI 2.9kg data projector 2000 ANSI lumens XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2xVPL-CX70 LCD XGA 2000ANSI 2.9kg
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPL-CX70/KIT
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40014
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:20:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony 2xVPL-CX70 LCD XGA 2000ANSI 2.9kg data projector 2000 ANSI lumens XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - 2000 ANSI lumens
  • - Lamp
  • - XGA (1024x768) 350:1
More>>>
Short summary description Sony 2xVPL-CX70 LCD XGA 2000ANSI 2.9kg data projector 2000 ANSI lumens XGA (1024x768):
This short summary of the Sony 2xVPL-CX70 LCD XGA 2000ANSI 2.9kg data projector 2000 ANSI lumens XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Sony 2xVPL-CX70 LCD XGA 2000ANSI 2.9kg, 2000 ANSI lumens, XGA (1024x768), 350:1, Lamp, UHP, 165 W

Long summary description Sony 2xVPL-CX70 LCD XGA 2000ANSI 2.9kg data projector 2000 ANSI lumens XGA (1024x768):
This is an auto-generated long summary of Sony 2xVPL-CX70 LCD XGA 2000ANSI 2.9kg data projector 2000 ANSI lumens XGA (1024x768) based on the first three specs of the first five spec groups.

Sony 2xVPL-CX70 LCD XGA 2000ANSI 2.9kg. Projector brightness: 2000 ANSI lumens, Projector native resolution: XGA (1024x768), Contrast ratio (typical): 350:1. Light source type: Lamp, Lamp type: UHP, Lamp power: 165 W. Market positioning: Home cinema. Display diagonal: 1.78 cm (0.7"). Weight: 2.9 kg