location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony VPL-CX6 LCD projector 2000 ANSI lumens data projector

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VPL-CX6 LCD projector 2000 ANSI lumens
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPL-CX6
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8434072788573
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79779
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:11:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony VPL-CX6 LCD projector 2000 ANSI lumens data projector
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LCD 2000 ANSI lumens
  • - 750:1
  • - 240 W
Long product name Sony VPL-CX6 LCD projector 2000 ANSI lumens data projector :
The long product name of Sony VPL-CX6 LCD projector 2000 ANSI lumens data projector. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LCD projector 2000 ANSI lumens
More>>>
Short summary description Sony VPL-CX6 LCD projector 2000 ANSI lumens data projector:
This short summary of the Sony VPL-CX6 LCD projector 2000 ANSI lumens data projector data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VPL-CX6 LCD projector 2000 ANSI lumens, 2000 ANSI lumens, LCD, 750:1, NTSC, NTSC 4.43, PAL, SECAM, 240 W, 0 - 35 °C

Long summary description Sony VPL-CX6 LCD projector 2000 ANSI lumens data projector:
This is an auto-generated long summary of Sony VPL-CX6 LCD projector 2000 ANSI lumens data projector based on the first three specs of the first five spec groups.

Sony VPL-CX6 LCD projector 2000 ANSI lumens. Projector brightness: 2000 ANSI lumens, Projection technology: LCD, Contrast ratio (typical): 750:1. Analog signal format system: NTSC, NTSC 4.43, PAL, SECAM. Power consumption (typical): 240 W. Dimensions (WxDxH): 285 x 228 x 68 mm, Resolution: 1024 x 768 pixels, Connectivity technology: Wireless

Brand Image Product code Product Stock Price from
Sony

Sony K VPL-CX6 LCD XGA 2000ALu 165W 2.7kg data projector 2000 ANSI lumens
(show image)
VPL-CX6?KIT K VPL-CX6 LCD XGA 2000ALu 165W 2.7kg 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)