X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VPL-CS6
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPL-CS6
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8434072788559
Category :
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
data projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 11 Dec 2015 11:50:45
The date of the most recent change of this product data-sheet in Icecat.
Product views: 20135
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Long product name Sony VPL-CS6 data projector:
The short editorial description of Sony VPL-CS6 data projector
SVGA Ultra Compact LCD Projector

Marketing text Sony VPL-CS6 data projector

:
The official marketing text of Sony VPL-CS6 data projector as supplied by the manufacturer
The VPL-CS6 continues the ranks of high-quality Sony projectors, and is ideal for handling presentations when you are always on the move. Compact and light enough to be easily carried, The VPL-CS6 projector is an excellent choice. The VPL-CS6 provides a brightness of 1800 ANSI lumens, SVGA (800 x 600) resolution and a full range of functions. With a standard short throw lens, the VPL-CS6 meets the demands of any sales meeting, classroom and boardroom.

Short summary description Sony VPL-CS6 data projector:
This short summary of the Sony VPL-CS6 data projector data-sheet is auto-generated and uses the product title and the first six key specs.
Sony VPL-CS6, 750:1, SVGA (800x600), UHP, 35 - 85%, 48 - 92 Hz, 19 - 72 kHz
Long summary description Sony VPL-CS6 data projector:
This is an auto-generated long summary of Sony VPL-CS6 data projector based on the first three specs of the first five spec groups.
Sony VPL-CS6. Projector brightness: 1800 ANSI lumens, Projector native resolution: SVGA (800x600), Contrast ratio (typical): 750:1. Bulb power: 165 W, Lamp type: UHP. Vertical scan range: 48 - 92 Hz, Horizontal scan range: 19 - 72 kHz, Noise level: 43 dB. Display: LCD, Display diagonal: 1.78 cm (0.7"). Power consumption (typical): 240 W
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Projector
Projector brightness*
1800 ANSI lumens
Projector native resolution*
SVGA (800x600)
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
750:1
Horizontal resolution
600 lines
Lamps
Bulb power*
The power of the lamp, usually measured in watts (W).
165 W
Lamp type
UHP
Performance
Vertical scan range
48 - 92 Hz
Horizontal scan range
19 - 72 kHz
Noise level*
The amplitude level of the undesired background noise, usually measured in decibels (db).
43 dB
Multimedia
Number of built-in speakers
1
Display
Display
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal
Size of the display for this product, measured diagonally, usually in inches.
1.78 cm (0.7")
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
240 W
Operational conditions
Operating relative humidity (H-H)
35 - 85%
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.7 kg
Other features
Resolution
800 x 600 pixels
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
285 x 228 x 68 mm
Recommended operating temperature range (T-T)
0 - 35°C