Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VPL-CS5 Desktop projector 1800ANSI lumens 3LCD SVGA (800x600) White data projector

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VPL-CS5
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPL-CS5
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8434072788542
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
data projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 18511
This statistic is based on the 73886 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72182 free Open Icecat users .
Info modified on: 12 Oct 2017 16:08:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Years
Long product name Sony VPL-CS5 Desktop projector 1800ANSI lumens 3LCD SVGA (800x600) White data projector :
The short editorial description of Sony VPL-CS5 Desktop projector 1800ANSI lumens 3LCD SVGA (800x600) White data projector

3LCD, 165W UHP, 101.6 cm (40 ") - 150", 1800lm, 800 x 600, D-Sub, S-Video, 240W
More>>>

Sony VPL-CS5 Desktop projector 1800ANSI lumens 3LCD SVGA (800x600) White data projector:
The official marketing text of Sony VPL-CS5 Desktop projector 1800ANSI lumens 3LCD SVGA (800x600) White data projector as supplied by the manufacturer
If you're considering a projector and you want high brightness, easy portability and simple operation, the VPL-CS5 gives you all that and more.

Ultra-compact and light, it goes with you anywhere, sets up quickly, and delivers bright, clear images. Its quiet operation and numerous practical features make it ideal for a wide range of uses.

Features of the VPL-CS5 include 1800 ANSI lumens brightness, SVGA resolution, weight of 2.7kg, a carrying case, and a remote control that provides integrated wireless mouse function for point-and-click control.

- The VPL-CS5 comes with a 2 year PrimeSupport after sales programme, bringing you these valuable benefits:
- Phone-based guidance to help get the best out of using your Sony projector
- Target 2 week repair time with a loan unit if it’s going to take longer, keeping you up and running
- Original manufacturer repairs by Sony
- Planned cost of ownership
- High brightness and compact size.
- For a superb brightness of 1800 ANSI Lumen, the VPL-CS5 uses the new Virtual Light System together with a new 165W lamp.

Smart design.
With only three buttons on the top panel, the operation of the projector becomes very simple.

- Intelligent Auto Set-up.
- After pressing the Power button, the following functions will be executed automatically :
- Powered lens protector
- Powered tilt angle adjuster
- Auto keystone correction
- Auto input search
- Smart APA

Powerful inputs.
With the built-in scan converter, the VPL-CS5 can accept a composite video, component video or RGB video input signal up to XGA resolution.

New remote commander.
With the supplied remote control RM-PJM12, full projector control is possible, including digital zoom and freeze plus a wireless mouse function.

Selectable lamp power.
The VPL-CS5 can switch the lamp power between 165 Watt and 150 Watt. Using the low mode will result in lower fan noise and a longer lamp life. In 165 Watt mode the brightness increases to 1800 ANSI Lumen
Short summary description Sony VPL-CS5 Desktop projector 1800ANSI lumens 3LCD SVGA (800x600) White data projector:
This short summary of the Sony VPL-CS5 Desktop projector 1800ANSI lumens 3LCD SVGA (800x600) White data projector data-sheet is auto-generated and uses the product title and the first six key specs.
Sony VPL-CS5, 1800 ANSI lumens, 3LCD, SVGA (800x600), 750:1, 4:3, 1016 - 3810 mm (40 - 150")
Long summary description Sony VPL-CS5 Desktop projector 1800ANSI lumens 3LCD SVGA (800x600) White data projector :

Sony VPL-CS5. Projector brightness: 1800 ANSI lumens, Projection technology: 3LCD, Projector native resolution: SVGA (800x600). Bulb power: 165 W, Lamp type: UHP. Focal length range (f-f): 28.2 - 33.8 mm, Focus: Manual, Aperture range (F-F): 1.8 - 2.15. Analog signal format system: NTSC,NTSC 3.58,NTSC 4.43,PAL,PAL M,PAL N,SECAM. USB connector type: USB Type-B

This is an auto-generated long summary of Sony VPL-CS5 Desktop projector 1800ANSI lumens 3LCD SVGA (800x600) White data projector based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Projector
Projector brightness *
1800 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
750:1
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
4:3
Screen size compatibility *
The different screen sizes which the device can work with.
1016 - 3810 mm (40 - 150")
Projection distance *
The maximum length at which an image can be projected.
1.5 - 7.2 m
Supported aspect ratios
The aspect ratio is the ratio of the width of an image to its height. The supported aspect ratios are the aspect ratios that can be shown by the device.
4:3
Zoom ratio
Measures how much the camera can adjust its focus for distance shots. A 3x zoom ratio changes the camera's focal length by a factor of three, from 35 mm to 105 mm for example.
1.2:1
Zoom capability
The amount that the camera lens can zoom.
Manual
Matrix size
1.78 cm (0.7")
Maximum analog resolution
1024 x 768 pixels
Lamps
Bulb power *
The power of the lamp, usually measured in watts (W).
165 W
Lamp type
UHP
Lens system
Focal length range (f-f) *
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
28.2 - 33.8 mm
Focus
Manual
Aperture range (F-F)
Aperture range of the device's optics, expressed in f-stops.
1.8 - 2.15
Video
3D *
The device can be used with 3D technology.
No
Analog signal format system *
The supported protocols for exchanging analog signals.
NTSC,NTSC 3.58,NTSC 4.43,PAL,PAL M,PAL N,SECAM
Full HD *
Full High Definition (HD) means that a display supports a resolution of 1920 x 1080 pixel, and has a digital TV connection.
No
Ports & interfaces
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Composite video in *
The socket (port) for the composite video input (white cable).
1
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
S-Video inputs quantity *
The number of ports (input sockets) for S-Video, which is a signalling standard for standard definition video, typically 480i or 576i.
1
USB connector type
The type of USB connector/port that this product has.
USB Type-B
AC (power) in
Yes
AUX in
Yes
PC in (D-Sub)
The socket (port) to receive input from a PC via a D-sub, which is a connector with a characteristic D-shaped metal shield.
Yes
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Storage
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
Performance
HDCP
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
No
On Screen Display (OSD)
Yes
Multimedia
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Number of built-in speakers
1
RMS rated power
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplfiers and loudspeakers.
1 W
Design
Product type *
The sub-category of the product.
Desktop projector
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Display
Built-in display *
A display which is part of the product, so you do not need to attach another display.
No
Power
Power source *
What is providing power for the product e.g. mains electricity.
AC
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
240 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
5 W
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
100 - 240
AC input frequency
50 - 60
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Operating relative humidity (H-H)
35 - 85%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.7 kg
Width
The measurement or extent of something from side to side.
285 mm
Depth
The distance from the front to the back of something.
228 mm
Height
The measurement of the product from head to foot or from base to top.
68 mm
Packaging content
Handheld remote control *
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Cables included
USB
Carrying case
A case in which the product can be carried.
Yes
Batteries included
Yes
Other features
S-Video port
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04
Testseek has collected 3 expert reviews for Sony VPL-CS5 data projector and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
80%
X