Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Ultra portable DLP projector, XGA panel, 1000 ANSI lumen 1000ANSI lumens data projector

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultra portable DLP projector, XGA panel, 1000 ANSI lumen
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPD-MX10
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
data projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12424
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 31 Mar 2017 21:39:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Ultra portable DLP projector, XGA panel, 1000 ANSI lumen 1000ANSI lumens data projector :
The short editorial description of Sony Ultra portable DLP projector, XGA panel, 1000 ANSI lumen 1000ANSI lumens data projector

Ultra portable DLP projector, XGA panel, 1000 ANSI lumen
More>>>

Sony Ultra portable DLP projector, XGA panel, 1000 ANSI lumen 1000ANSI lumens data projector:
The official marketing text of Sony Ultra portable DLP projector, XGA panel, 1000 ANSI lumen 1000ANSI lumens data projector as supplied by the manufacturer
So light and bright … It helps you make winning presentations wherever you go

Powerful technology brings you an amazingly bright image in a surprisingly light package.

Because the VPD-MX10 has Memory Stick™ compatibility, you can carry your presentation in your pocket - no need to take along a PC.

Besides full XGA resolution and 1000 ANSI lumens brightness, you will appreciate its quiet operation and USB compatibility.

High Brightness and Ultra compact.
The VPD-MX10 projects images with outstanding clarity and detail, offering an excellent 1000 ANSI lumens light output and true XGA (1024 x 768) resolution.

Memory stick™ feature.
As a successor to our first Memory Stick™ projector, the VPL-CX3, the MX10 is not only equipped with a Memory Stick™ slot. The VPD-MX10 has a JPEG viewer function too.

Small, thin & light.
Weighing only 2.0 kg, the VPD-MX10 makes light work of delivering winning presentations. Wherever you go.

Presentation viewer.
With the supplied PC software, files created in PowerPoint® can be transferred to the Memory Stick™ via the USB cable.

JPEG viewer.
The JPEG viewer makes it possible to view any JPEG files from a Digital Camera that have been stored on a Memory Stick™.

Memory Stick Feature.
PC-less presentations can be made by using the Memory Stick™ function. Giving a Microsoft® PowerPoint® presentation or showing digital photos is easy, with no need to connect a PC to the projector.

Small, Thin & Light.
By adopting the new, even smaller optical unit, the VPD-MX10 is small in size and low in weight.

Sophisticated design.
The VPD-MX10 features world class Sony styling to offer a new dimension to mobile business presentations. When not in use, its simple, flat design gives it the appearance of a book. The lens is concealed behind the front panel, which opens with the touch of a button to deliver outstanding image performance.

Quiet operation.
The VPD-MX10 runs very quietly with its advanced air discharge system guaranteeing the minimum of disturbance during your presentation.
Short summary description Sony Ultra portable DLP projector, XGA panel, 1000 ANSI lumen 1000ANSI lumens data projector:
This short summary of the Sony Ultra portable DLP projector, XGA panel, 1000 ANSI lumen 1000ANSI lumens data projector data-sheet is auto-generated and uses the product title and the first six key specs.
Sony Ultra portable DLP projector, XGA panel, 1000 ANSI lumen, 1000 ANSI lumens, 750:1, 130 W, UHP, 1.78 cm (0.7"), 200 W
Long summary description Sony Ultra portable DLP projector, XGA panel, 1000 ANSI lumen 1000ANSI lumens data projector :

Sony Ultra portable DLP projector, XGA panel, 1000 ANSI lumen. Projector brightness: 1000 ANSI lumens, Contrast ratio (typical): 750:1. Bulb power: 130 W, Lamp type: UHP. Display diagonal: 1.78 cm (0.7"). Power consumption (typical): 200 W. Weight: 2 kg

This is an auto-generated long summary of Sony Ultra portable DLP projector, XGA panel, 1000 ANSI lumen 1000ANSI lumens data projector based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Projector
Projector brightness *
1000 ANSI lumens
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
750:1
Lamps
Bulb power *
The power of the lamp, usually measured in watts (W).
130 W
Lamp type
UHP
Display
Display diagonal
Size of the display for this product, measured diagonally, usually in inches.
1.78 cm (0.7")
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
200 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 35 °C
Operating relative humidity (H-H)
35 - 85%
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
255 x 58 x 228.5 mm
Resolution
1024 x 768 pixels
X