location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony VAIO VPCF11QFX Intel® Core™ i7 i7-720QM 41.7 cm (16.4") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 310M Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
F
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VPCF11QFX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPCF11QFX/B
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36594
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony VAIO VPCF11QFX Intel® Core™ i7 i7-720QM 41.7 cm (16.4") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 310M Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i7 i7-720QM 1.6 GHz
  • - 41.7 cm (16.4") HD+ 1600 x 900 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz 2 x 2 GB
  • - 500 GB HDD Blu-Ray DVD Combo
  • - NVIDIA® GeForce® 310M 0.512 GB
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 2.1+EDR
  • - Lithium-Ion (Li-Ion)
  • - Windows 7 Home Premium 64-bit
Long product name Sony VAIO VPCF11QFX Intel® Core™ i7 i7-720QM 41.7 cm (16.4") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 310M Windows 7 Home Premium Black :
The long product name of Sony VAIO VPCF11QFX Intel® Core™ i7 i7-720QM 41.7 cm (16.4") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 310M Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VPCF11QFX, Intel Core i7 - 720QM, 1.6GHz, 4GB DDR3, 500GB SATA, NVIDIA GeForce 310M 512MB, 16.4", Webcam, Bluetooth 2.1 + EDR, Blu-ray DVD Combo, Windows 7 Home Premium 64-bit
More>>>
Short summary description Sony VAIO VPCF11QFX Intel® Core™ i7 i7-720QM 41.7 cm (16.4") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 310M Windows 7 Home Premium Black:
This short summary of the Sony VAIO VPCF11QFX Intel® Core™ i7 i7-720QM 41.7 cm (16.4") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 310M Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO VPCF11QFX, Intel® Core™ i7, 1.6 GHz, 41.7 cm (16.4"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description Sony VAIO VPCF11QFX Intel® Core™ i7 i7-720QM 41.7 cm (16.4") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 310M Windows 7 Home Premium Black:
This is an auto-generated long summary of Sony VAIO VPCF11QFX Intel® Core™ i7 i7-720QM 41.7 cm (16.4") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 310M Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

Sony VAIO VPCF11QFX. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1.6 GHz. Display diagonal: 41.7 cm (16.4"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. Discrete graphics card model: NVIDIA® GeForce® 310M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 3.13 kg

Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:24:08
Uk has collected 40 expert reviews for Sony VAIO VPCF11QFX 41.7 cm (16.4") HD+ Intel® Core™ i7 i7-720QM 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 310M Windows 7 Home Premium Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
digitalversus.com
Updated:
2014-05-18 02:24:08
The Sony Vaio VPCF11S1E is configured to handle all activities, especially video. We are however slightly disappointed by a few details which are not up to the high levels of peformance of the processor (insufficient contrast and hard drive not up to the...
Good Full HD matte screen, Decent contrast, A fine overall performer, HD video with BluRay player, Ease of use and good finish with matte plastic...
Bad Fan quickly gets noisy, Insufficient battery life...
80%
tomshardware.co.uk
Updated:
2014-05-22 05:36:53
Sony VAIO Business Notebooks Don't Let Their Good Looks Deceive You Wherever you go, the name Sony always attracts attention. It’s the brand most associated with quality audio, rich video, and true fidelity. If you demanded the same high quality con...
0%
Zdnet.com.au
Updated:
2014-05-22 05:36:53
Sony's latest revision of its 16.4-inch design laptop manages to impress at first glance. Apart from an intriguing screen size between 15 and 17 inches, it sports a matte 1920x1080 screen that covers 100 per cent of the Adobe RGB gamut. In theory...
Bottom line The Sony Vaio F is an Adobe RGB-enabled laptop that will appeal to a niche audience who understands why it costs what it does. Those who don't know what Adobe RGB is should be spending their dollars elsewhere.
80%
goodgearguide.com.au
Updated:
2014-05-22 05:36:53
The Sony VAIO F Series notebook is pitched at designers, artists, photographers and video editors who want a stylish notebook that has lots of speed and plenty of built-in features. You get a big, Full HD screen, a Core i7 CPU, 8GB of RAM, lots of har...
Good Excellent screen, high-end mobile CPU, great keyboard, Blu-ray burner...
Bad Slow hard drive, preinstalled software can be bothersome...
Bottom line Sony's VAIO F Series has plenty of grunt under the hood and lots of style all round. Its Full HD screen is bright and vibrant and handles fine colour gradations very well. It's perfect for photographers, designers and videographers who require a professio...
75%
techadvisor.co.uk
Updated:
2014-05-22 05:36:53
Product Code: VPC-F11Z1E/BI The Sony VAIO F Series notebook is pitched at designers, artists, photographers and video editors who want a stylish laptop that has lots of speed and plenty of built-in features. You get a big, Full HD screen, a Core i7 C...
Bottom line More than £1,000 is a lot to pay for a notebook these days, but you're not only getting high-end specifications with the Sony VAIO F Series, you're also getting a notebook that has a brilliant screen, a well-designed and solid body and useful Adobe so...
70%
T3.com
Updated:
2014-05-22 05:36:53
If performance is your priority from a laptop, then you need an Intel Core i7 processor, capable of handling image processing, gaming, video editing and HD movies without so much of a stutter. The Sony Vaio F Series is one such laptop: a multimedia...
Good Industry leading screen, Blu-ray optical drive, Quantity of memory...
Bad Weight, Lacks ultimate graphical prowess...
Bottom line The smart look, performance, Blu-ray drive and screen are all highlights, with very little to criticise here.
80%
expertreviews.co.uk
Updated:
2014-05-22 05:36:53
The Sony Vaio F11S1E is a large but sleek laptop with a powerful Intel Core i7 processor, an Nvidia GeForce GT 330M graphics chip and 6GB of RAM, which powered it to an overall score of 101 in our benchmarks. This makes it as powerful as many desktop P...
Bottom line With a powerful multi-core processor and graphics chip, plenty of RAM and a Full HD display, the F11S1E is an ideal image and video processing workstation...
100%
techradar.com
Updated:
2014-05-22 05:36:53
Sony's Vaio range includes some of best multimedia machines you can buy, offering unique features that help to stand out from the crowd. The Vaio VPCF11Z1E/ BI adds to this legacy but is bettered by its rivals in key areas. The first is performance. Wh...
Good Good battery life, Superb screen, Lots of style...
Bad Performance not as good as anticipated...
Bottom line With Full HD Blu-ray playback and enough power available for almost all use, this is a great media centre option...
80%
alphr.com
Updated:
2014-05-22 05:36:53
There's a nice continuity to much of Sony's VAIO line-up, with the same grey styling applied to ultraportables and desktop replacements alike. The VAIO F11 is ostensibly an entertainment laptop, but its 16.4in Full HD screen and Core i7 processor make...
Bottom line Plenty of power, a great screen and a plethora of features make the VAIO F11 a solid all-rounder...
83%
techradar.com
Updated:
2014-05-22 05:36:53
Sony's VAIO F-Series is a relatively new release and comprises midrange multimedia machines. The VAIO VPC-F11M1E/H is not the best looking machine but, like the Samsung R780, offers great value for money in terms of performance, and is also a great lap...
Good Blu-ray drive, Good quality screen, Build, Powerful...
Bad No HDMI, Screen not 1080p, Connectivity...
Bottom line A good laptop with some great features, but we get they impression certain things have been dropped to hit the price point...
80%
itp.net
Updated:
2014-05-22 05:36:53
Sony's VAIO F Series VPCF116FG threw us a curve ball right from the off because it simply broke with tradition. While we've always found that Sony's VAIOs have boasted distinctive exteriors the VPCF116FG is actually quite plain as far as looks and desi...
Bottom line Thanks to its GPU the VAIO F offers decent gaming punch at a competitive price. It’s also covered by a two-year warranty...
80%
pcmag.com
Updated:
2014-05-22 05:36:53
Earlier this year, Sony made the VAIO F-Series—of which we reviewed the Sony VAIO VPC-F1190X ($1,645 direct, )—its fastest laptop. It did so by putting in an Intel quad-core processor and all the trimmings, including a wireless transfer technology c...
Good Backlit keyboard. Quad-core processor. Blu-ray included. Great user experience. 2 year Costco warranty. Lightweight, for a media center.
Bad Plain design. Basic graphics card for the price. Need bigger battery.
Bottom line The Sony VAIO VPC-F121GX is a compact media center with good performance chops, but the sum of its parts doesn't justify the premium price...
60%
Geek.com
Updated:
2014-05-22 05:36:53
Above is a video review of the Sony Vaio F laptop (VPC-F113FXH). It’s a multimedia-focused desktop replacement with a 16.4-inch display. SKUs range in price from $1100-$1600, featuring different Core i7 processors, video cards, display resolutions, and...
0%
electronicsme.com
Updated:
2014-05-22 05:36:53
If you're ready to max-out your entertainment experience, then consider the Sony VAIO® F Series Notebook PC VPCF11MFX/B. This mammoth laptop comes pre-loaded with the maximum configuration, and it also features the latest technology. Although this mode...
Bottom line Though this may not be the "perfect" notebook (and it is far from being the most portable), consumers are pleased about the number of features and capabilities, as well as the quad-core performance once exclusive to desktops. The price may scare away b...
88%
techcrunch.com
Updated:
2014-05-22 05:36:53
Short Version: Sony has always had a way with big laptops. Their F-Series, starting at $999 and going all the way up to about $1700 on a good day, is a monster but doesn’t feel huge and his heavy without being a boat anchor. With only about two hours...
Bottom line At $999 at its cheapest model, it's easy to tell who this laptop is aimed at. It's a lower-priced gaming machine for a lower-priced market and it performs as advertised. It's not so orotund as to be unacceptable and it's not so small as to be portable – i...
0%
mobiletechreview.com
Updated:
2014-05-22 05:36:53
Without the large 18” AW Series, the Sony Vaio F Series is the largest laptop in Sony’s current Vaio notebook line up. The 16.4” Vaio F is thin and looks elegant, and it has plenty of power too. The Vaio F has the Intel Core i7 quad core processor wit...
Good High-end CPU, Blu-ray drive, High-end CPU, Blu-ray drive, High-end CPU, Blu-ray drive, High-end CPU, Blu-ray drive...
Bad No high end GPU option, No high end GPU option, No high end GPU option, No high end GPU option...
Bottom line The Sony Vaio F is a solid mid-tier Sony notebook that is well built with good material at a reasonable price. The high-end Intel Core i7 processor and dedicated graphics make this notebook a good candidate for audio and video users and developers. Th...
80%
onlinenotebook.com
Updated:
2014-05-22 05:36:53
Sony Vaio VPCF115FM/B is powered by Intel Core i7 I7-720QM / 1.6 GHz processor, a quad core processor with speed of 2.8 GHz. Chipset type is Mobile Intel PM55 Express. It has L3 cache of 6 MB. Included memory is 6 GB of DDR3 SD RAM of 1333 MHz. For st...
Good Blu ray drive, good graphics, 1080p full HD display, Core i7 processor, affordable price...
Bad Small battery life, speakers are mediocre...
Bottom line Sony Vaio VPCF115FM/B this is an excellent desktop replacement laptop we have seen in a while. It has all the hardware that you look for in such a laptop, 1080p display, Blu-ray optical drive and Core i7 processor...
0%
etechreviews.com
Updated:
2014-05-22 05:36:53
Thumbs Up:Solid graphics with 1080p display format; Core i7 processor; Blu-ray drive; affordable price.Thumbs Down:Short battery life, mediocre speakers.The Whiz Kid Speaks:The Sony Vaio F Series VPC-F115FM/B is powered with 1.6GHz Intel Core i7 I7-720...
0%
pcmag.com
Updated:
2014-05-22 05:36:53
Sony has given up on its 18.4-inch media center—the AW series—as demand for it has weakened and customers are having a tough time find room such a colossal laptop. But a successor has already been chosen: the Sony VAIO VPC-F1190X ($1,645 direct). Th...
Good Backlit keyboard. Quad core processor. Good gaming card. Excellent performance scores. Blu-Ray included. Transfer Jet technology built into the palm rest.
Bad Plain looks. More expensive than its rivals.
Bottom line The Sony VAIO VPC-F1190X is a little bit on the pricey side, but it features a Core i7 quad-core processor and a new technology called Transfer Jet...
70%
computershopper.com
Updated:
2014-05-22 05:36:53
Boasting a quad-core CPU, dedicated graphics, and a Blu-ray optical drive, Sony’s VAIO F-Series notebook delivers multimedia power at prices ranging from $999.99 for a base configuration to more than $2,700 for a fully loaded system. Our tes...
Good Good performance, Blu-ray drive, Backlit keyboard, Solid build quality...
Bad Relatively low-res display, So-so graphics performance, Noisy mouse buttons...
Bottom line The F-Series offers fast quad-core performance and some nice features, but multimedia buffs may be disappointed with the low-res screen and the graphics performance...
76%
notebookcheck.net
Updated:
2014-05-22 05:36:53
By: Sebastian Jentsch 10.02.2010 At the announcement for the release of the Vaio VPC-F11 series, Sony used the word "Gamer" for the first time in its press statement. Sony fans listened attentively: Could this Vaio be suitable for gaming? The paramet...
Good Matte 16:9 Full HD, Good viewing angle, High Brightness, High processor performance, Good performance for games, Clear layout of buttons, Good feedback by the keyboard...
Bad Volume, Irregular cooling fan speed, High heat dissipation, Short running time...
Bottom line Vaio logo on the lidSony's Vaio F11 in the VPC-F11Z1E/BI variation is a potent 16.4 inch notebook with a powerful Intel Core i7 four core-CPU. The combination with a middle class GPU, such as the Nvidia GeForce GT 330M, doesn't allow this laptop to be a g...
86%
laptopz.com
Updated:
2014-05-22 05:36:53
Sony released the new VAIO F series on January 19,2010. People who familiar to VAIO product line is not a stranger to Sony VAIO F Series. Sony F35/F45 are more remarkable in the market’s performance. Sony VAIO F series announced today similar to other...
0%
Laptopmag.com
Updated:
2014-05-22 05:36:53
When it comes to big-screen notebooks packing Intel’s blazing Core i7 processor, Sony is definitely playing catch-up with the rest of the field. But the VAIO F Series ($1,719) proves that there’s nothing wrong with being late to the party: this 16.4-in...
Good Fast Core i7 processor, Comfortable backlit keyboard, Full HD display and Blu-ray drive...
Bad Relatively weak speakers, TransferJet technology is slow, expensive...
Bottom line As if a full HD screen, Blu-ray, and Core i7 processing power weren’t enough, Sony includes its new TransferJet technology in this multimedia laptop.
80%