location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony VAIO VPCEG28FN Intel® Core™ i5 i5-2430M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 410M Windows 7 Home Premium Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VPCEG28FN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPCEG28FN/L show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30888
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2022 14:44:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony VAIO VPCEG28FN Intel® Core™ i5 i5-2430M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 410M Windows 7 Home Premium Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Blue
  • - Intel® Core™ i5 i5-2430M 2.4 GHz
  • - 35.6 cm (14") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz 1 x 4 GB
  • - 500 GB HDD DVD Super Multi DL
  • - NVIDIA® GeForce® 410M 0.512 GB Intel® HD Graphics 3000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 3.0+HS
  • - Lithium-Ion (Li-Ion) 3 h
  • - Windows 7 Home Premium 64-bit
Long product name Sony VAIO VPCEG28FN Intel® Core™ i5 i5-2430M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 410M Windows 7 Home Premium Blue :
The long product name of Sony VAIO VPCEG28FN Intel® Core™ i5 i5-2430M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 410M Windows 7 Home Premium Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-2430M 2.4/3.0GHz, 4096MB DDR3 RAM, 500GB SATA HDD, DVD SuperMulti DL, NVIDIA GeForce 410M 512MB, 14" TFT 1366 x 768, Wi-Fi, Webcam 0.3MP, Gigabit Ethernet, Bluetooth 3.0 + HS, Windows 7 Home Premium 64-bit, Blue
More>>>
Short summary description Sony VAIO VPCEG28FN Intel® Core™ i5 i5-2430M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 410M Windows 7 Home Premium Blue:
This short summary of the Sony VAIO VPCEG28FN Intel® Core™ i5 i5-2430M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 410M Windows 7 Home Premium Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO VPCEG28FN, Intel® Core™ i5, 2.4 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Sony VAIO VPCEG28FN Intel® Core™ i5 i5-2430M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 410M Windows 7 Home Premium Blue:
This is an auto-generated long summary of Sony VAIO VPCEG28FN Intel® Core™ i5 i5-2430M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 410M Windows 7 Home Premium Blue based on the first three specs of the first five spec groups.

Sony VAIO VPCEG28FN. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2430M, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Blue

Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:24:28
Uk has collected 4 expert reviews for Sony VAIO VPCEG28FN Laptop 35.6 cm (14") Intel® Core™ i5 i5-2430M 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 410M Windows 7 Home Premium Blue and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
notebookcheck.net
Updated:
2014-05-18 02:24:28
With the new E Series, the Japanese manufacturer is now aiming directly for budget buyers while attempting to maintain as much of the style in “SonyStyle” that can normally be found in some of their more expensive Vaio families. The 14-inch 2012 Vaio E st...
Good Solid CPU performance, Good and stable build quality for the price, Good keyboard layout, Good battery life, Bluray and WiDi options, More stylish than most budget notebooks, 4x USB 2.0 ports...
Bad Low maximum screen brightness and poor outdoor usage, No eSATA, USB 3.0, Bluetooth, WWAN options, Underwhelming touchpad, Poor speakers, Permanently audible fan, Low quality webcam...
Bottom line For a 14-incher beginning at only $499, the 2012 Vaio E makes for a great starter notebook due to its respectable build quality, excellent keyboard, good battery life and fast CPU performance for the price and size. The Vaio E won't drop any jaws like how...
81%
pcmag.com
Updated:
2014-05-18 02:24:28
There's a lot to like about Sony's VAIO VPC-EG27FM/W ($779.99 at Best Buy), from its dimpled white finish to its Core i5 processor and Blu-ray drive. It may not be the most svelte 14-inch laptop, but it's light enough for frequent travel, and it'll giv...
Good Blu-ray drive included, WiMAX and WiDi 2,0 enabled, Great battery life, Stylish design...
Bad No USB 3,0 or eSATA ports, Bulky, No Bluetooth...
Bottom line The Sony VAIO VPC-EG27FM/W mainstream laptop packs a Core i5 processor, a Blu-ray drive, and the latest wireless technologies into its slightly bulky 14-inch frame, but doesn?t offer any high-speed I/O ports...
70%