X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB EXTENSION CABLE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VMC-15MU
Category :
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 17 Dec 2010 15:10:07
The date of the most recent change of this product data-sheet in Icecat.
Product views: 18156
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name Sony USB EXTENSION CABLE:
The short editorial description of Sony USB EXTENSION CABLE
Cyber-shot® DSC-T1 USB Extension Cable

Marketing text Sony USB EXTENSION CABLE

:
The official marketing text of Sony USB EXTENSION CABLE as supplied by the manufacturer
The VMC-15MU provides the DSC-T1 digital camera with a six foot extension between it and a USB capable device. It includes a built-in Type-A USB (Universal Serial Bus) connector that works with most personal computers. It’s perfect for difficult to reach computers and travelers who don’t want to have to carry their docking station with them.
Connect directly to the DSC-T1 digital camera and most personal computers
Includes 6 foot of cable
Features one Type-A USB connector

* Photo Prints & Gifts
* Small Business
* Education
* Wireless Solutions
* Microsoft

new_subcat_mood_hd.gif new_subcat_mood_img.gif
> Cables > USB
Email Email Print Print Locate a dealer Locate dealer
product image
Enlarge


Cyber-shot® DSC-T1 USB Extension Cable
VMC-15MU

The VMC-15MU adds up to six foot of USB connectivity to the DSC-T1.

$ 19.99


Features specifications
top of page

Specifications
Length: 59 1/8” (1.5m)
Weight (Approx.): 3.7oz (105g)
Color: Black
USB Connection Type: Type-A
Short summary description Sony USB EXTENSION CABLE:
This short summary of the Sony USB EXTENSION CABLE data-sheet is auto-generated and uses the product title and the first six key specs.
Sony USB EXTENSION CABLE
Long summary description Sony USB EXTENSION CABLE:
This is an auto-generated long summary of Sony USB EXTENSION CABLE based on the first three specs of the first five spec groups.
Sony USB EXTENSION CABLE
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
No information available on Specs