X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Power Adapter f B3XP-VP T2XP L-S
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGPAC16V8
Category :
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
power adapters & inverters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 16 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:26:44
The date of the most recent change of this product data-sheet in Icecat.
Product views: 12448
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 16-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Long product name Sony Power Adapter f B3XP-VP T2XP L-S:
The short editorial description of Sony Power Adapter f B3XP-VP T2XP L-S
Power Adapter f B3XP-VP T2XP L-S

Marketing text Sony Power Adapter f B3XP-VP T2XP L-S

:
The official marketing text of Sony Power Adapter f B3XP-VP T2XP L-S as supplied by the manufacturer
Compact, lightweight and easy to transport, this AC adaptor can be used as a replacement for the original or as an extra to keep at home or at the office.
Short summary description Sony Power Adapter f B3XP-VP T2XP L-S:
This short summary of the Sony Power Adapter f B3XP-VP T2XP L-S data-sheet is auto-generated and uses the product title and the first six key specs.
Sony Power Adapter f B3XP-VP T2XP L-S, 114.5 x 29 x 49.5 mm
Long summary description Sony Power Adapter f B3XP-VP T2XP L-S:
This is an auto-generated long summary of Sony Power Adapter f B3XP-VP T2XP L-S based on the first three specs of the first five spec groups.
Sony Power Adapter f B3XP-VP T2XP L-S. Output voltage: 16 V. Weight: 270 g. Dimensions (WxDxH): 114.5 x 29 x 49.5 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Power
Output voltage
16 V
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
270 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
114.5 x 29 x 49.5 mm