X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Leather Attaché Carry Case f VAIO 14"
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGP-EMBCM01
Category :
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
notebook cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 19 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 04 Oct 2011 12:51:58
The date of the most recent change of this product data-sheet in Icecat.
Product views: 17544
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 19-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Long product name Sony Leather Attaché Carry Case f VAIO 14":
The short editorial description of Sony Leather Attaché Carry Case f VAIO 14"
Leather Attaché Carry Case f VAIO 14"

Marketing text Sony Leather Attaché Carry Case f VAIO 14"

:
The official marketing text of Sony Leather Attaché Carry Case f VAIO 14" as supplied by the manufacturer
VAIO leather attaché carrying case with space for business cards and pencils.
Compatible with all VAIO laptops up to 14".
Short summary description Sony Leather Attaché Carry Case f VAIO 14":
This short summary of the Sony Leather Attaché Carry Case f VAIO 14" data-sheet is auto-generated and uses the product title and the first six key specs.
Sony Leather Attaché Carry Case f VAIO 14", Black, Leather
Long summary description Sony Leather Attaché Carry Case f VAIO 14":
This is an auto-generated long summary of Sony Leather Attaché Carry Case f VAIO 14" based on the first three specs of the first five spec groups.
Sony Leather Attaché Carry Case f VAIO 14". Maximum screen size compatibility: 35.6 cm (14"), Colour of product: Black, Material: Leather. Weight: 1 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Maximum screen size compatibility*
The maximum screen size which can be used with this product.
35.6 cm (14")
Colour of product*
The colour e.g. red, blue, green, black, white.
Black
Design
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Leather
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1 kg