X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vaio Notebook Bag f T1-Series
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGP-CKT1
Category :
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
notebook cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 16 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:32:28
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7736
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 16-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name Sony Vaio Notebook Bag f T1-Series:
The short editorial description of Sony Vaio Notebook Bag f T1-Series
Vaio Notebook Bag f T1-Series

Marketing text Sony Vaio Notebook Bag f T1-Series

:
The official marketing text of Sony Vaio Notebook Bag f T1-Series as supplied by the manufacturer
The perfect-sized carrying case for your VAIO T1-Series notebook, this slim, lightweight case is ideal for carrying your PC around in. It is made from soft, luxurious material for comfort.
Short summary description Sony Vaio Notebook Bag f T1-Series:
This short summary of the Sony Vaio Notebook Bag f T1-Series data-sheet is auto-generated and uses the product title and the first six key specs.
Sony Vaio Notebook Bag f T1-Series, Grey, Suede, 285 x 42 x 225 mm
Long summary description Sony Vaio Notebook Bag f T1-Series:
This is an auto-generated long summary of Sony Vaio Notebook Bag f T1-Series based on the first three specs of the first five spec groups.
Sony Vaio Notebook Bag f T1-Series. Maximum screen size compatibility: 30.5 cm (12"), Colour of product: Grey, Material: Suede. Weight: 240 g. Dimensions (WxDxH): 285 x 42 x 225 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Maximum screen size compatibility*
The maximum screen size which can be used with this product.
30.5 cm (12")
Colour of product*
The colour e.g. red, blue, green, black, white.
Grey
Material*
The material from which a thing is or can be made e.g. wood, plastic.
Suede
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
240 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
285 x 42 x 225 mm