X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGPBPS3
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGP-BPS3
Category :
In this category you will find all the rechargeable batteries you will ever need, suitable for use in torches, digital cameras, notebooks, etc.
rechargeable batteries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 30 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:27:25
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9744
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 30-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Warranty: 12 Months
Long product name Sony VGPBPS3:
The short editorial description of Sony VGPBPS3
VGPBPS3

Marketing text Sony VGPBPS3

:
The official marketing text of Sony VGPBPS3 as supplied by the manufacturer
VAIO Standard battery - Never feel powerless again

Short summary description Sony VGPBPS3:
This short summary of the Sony VGPBPS3 data-sheet is auto-generated and uses the product title and the first six key specs.
Sony VGPBPS3, Lithium-Ion (Li-Ion), 42 x 30 x 206 mm, Lithium-Ion
Long summary description Sony VGPBPS3:
This is an auto-generated long summary of Sony VGPBPS3 based on the first three specs of the first five spec groups.
Sony VGPBPS3. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 7200 mAh, Battery voltage: 7.4 V. Weight: 330 g. Dimensions (WxDxH): 42 x 30 x 206 mm, Battery type: Lithium-Ion
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Battery
Battery technology*
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery capacity*
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
7200 mAh
Battery voltage*
The voltage (V) of the battery.
7.4 V
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
330 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
42 x 30 x 206 mm
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
Lithium-Ion