X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO A197VPF CENT-1.7G
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGN-A197VPF
Category :
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 04 Oct 2016 10:56:41
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8792
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Long product name Sony VAIO A197VPF CENT-1.7G:
The short editorial description of Sony VAIO A197VPF CENT-1.7G
VAIO A197VPF CENT-1.7G 512MB 80GB DVD+ -RW BT WXPP BE (CENTRI)

Marketing text Sony VAIO A197VPF CENT-1.7G

:
The official marketing text of Sony VAIO A197VPF CENT-1.7G as supplied by the manufacturer
Wanneer u de A-serie met zijn nieuwe schermtechnologie gebruikt, zal iedereen met grote ogen van verwondering naar het mooie design van dit innovatief nieuw notebook zitten kijken. Met zijn Intel® Centrino™ Mobile-technologie, die u alle nodige kracht levert om uw werk probleemloos uit te voeren, is hij de perfecte metgezel voor onderweg. Uiteraard is werken zonder ontspanning niet vol te houden, dus werd er ook voor gezorgd dat u van uw favoriete films kunt genieten op de dual DVD-drive en dat u de laatste nieuwe games kunt spelen dankzij de krachtige ATI-graphics.
Short summary description Sony VAIO A197VPF CENT-1.7G:
This short summary of the Sony VAIO A197VPF CENT-1.7G data-sheet is auto-generated and uses the product title and the first six key specs.
Sony VAIO A197VPF CENT-1.7G, Ethernet/Fast Ethernet/IEEE 802.11b/IEEE 802.11g/Bluetooth, DVD±RW, 1920 x 1200 pixels, Stereo 16-bit, AMD Radeon 9700, 405.5 x 280 x 45.2 mm
Long summary description Sony VAIO A197VPF CENT-1.7G:
This is an auto-generated long summary of Sony VAIO A197VPF CENT-1.7G based on the first three specs of the first five spec groups.
Sony VAIO A197VPF CENT-1.7G. Processor frequency: 1.7 GHz, Processor front side bus: 400 MHz. Internal memory: 0.5 GB. Total storage capacity: 80 GB. Display diagonal: 43.2 cm (17"), Display resolution: 1920 x 1200 pixels, Contrast ratio (typical): 750:1. Discrete graphics adapter model: AMD Radeon 9700, Maximum graphics adapter memory: 0.064 GB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.7 GHz
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Cache internal
Actual internal (L1) cache memory.
2048 MB
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.5 GB
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
80 GB
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1200 pixels
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Graphics
Discrete graphics adapter*
Yes
Discrete graphics adapter model*
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Radeon 9700
Maximum graphics adapter memory
0.064 GB
Optical drive
Optical drive type*
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD±RW
CD read speed
24x
CD write speed
16x
CD rewrite speed
10x
DVD read speed
8x
DVD write speed
4x
DVD rewrite speed
2x
Audio
Audio system
System used to play music or speech.
Stereo 16-bit
Audio
Number of built-in speakers
2
Networking
Networking features
Ethernet/Fast Ethernet/IEEE 802.11b/IEEE 802.11g/Bluetooth
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
USB, RJ-11, RJ-45, IrDA, IEEE 1394
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Audio: SonicStage, MoodLogic CD-(DVD); Burning: Drag'n Drop CD+DVD, Click To DVD Media; Sharing: VAIO MediaOffice; Applications: Adobe Acrobat Elements 6, Adobe Reader 6, Microsoft Works 7; Photo: Adobe Photoshop Album Starter Edition, Adobe Photoshop Elements 2.0, PictureGear Studio Security and Utilities: BlueSpace NE, Google Toolbar, Hotkey Utility, Memory Stick Formatter, Norton Internet Security 2004, Norton Password Manager, Sony Notebook Setup, VAIO Power Management, VAIO update, My Info Centre; Video: Adobe Premiere Standard, DVgate Plus, VAIO Edit Components, WinDVD for VAIO
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
2.5 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.9 kg
Width *
The measurement or extent of something from side to side.
405.5 mm
Depth *
The distance from the front to the back of something.
280 mm
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
405.5 x 280 x 45.2 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Professional
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s