X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO A195EPF CENT-1.5G
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGN-A195EPF
Category :
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 13:25:27
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9471
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Short summary description Sony VAIO A195EPF CENT-1.5G:
This short summary of the Sony VAIO A195EPF CENT-1.5G data-sheet is auto-generated and uses the product title and the first six key specs.
Sony VAIO A195EPF CENT-1.5G, 1024 x 768 pixels, 750:1, AMD Mobility Radeon 9200, Stereo 16-bit, Ethernet/Fast Ethernet/IEEE 802.11b/IEEE 802.11g, Audio: SonicStage, MoodLogic; CD-(DVD) Burning: Drag’n’Drop CD+DVD, Click to DVD; Media Sharing: VAI
Long summary description Sony VAIO A195EPF CENT-1.5G:
This is an auto-generated long summary of Sony VAIO A195EPF CENT-1.5G based on the first three specs of the first five spec groups.
Sony VAIO A195EPF CENT-1.5G. Processor frequency: 1.5 GHz. Internal memory: 0.5 GB. Total storage capacity: 60 GB. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, Contrast ratio (typical): 750:1. Discrete graphics adapter model: AMD Mobility Radeon 9200, Maximum graphics adapter memory: 0.064 GB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.5 GHz
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.5 GB
Hard drive
Hard disk controller
Hard drive controller characteristics, including type.
Ultra ATA/100
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
60 GB
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Graphics
Discrete graphics adapter*
Yes
Discrete graphics adapter model*
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Mobility Radeon 9200
Maximum graphics adapter memory
0.064 GB
Optical drive
CD read speed
24x
CD write speed
16x
CD rewrite speed
10x
DVD read speed
8x
Audio
Audio system
System used to play music or speech.
Stereo 16-bit
Number of built-in speakers
2
Networking
Networking features
Ethernet/Fast Ethernet/IEEE 802.11b/IEEE 802.11g
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
USB, VGA, RJ-11, RJ-45, IEEE 1394
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Audio: SonicStage, MoodLogic; CD-(DVD) Burning: Drag’n’Drop CD+DVD, Click to DVD; Media Sharing: VAIO Media; Office Applications: Adobe Acrobat Elements 6, Adobe Reader 6, Microsoft Works 7 Software – Photo: Adobe Photoshop Album Starter Edition, Adobe Photoshop Elements 2.0, PictureGear Studio; Video: Adobe Premiere Standard, DVgate Plus, VAIO Edit Components, WinDVD for VAIO Security and Utilities: Google Toolbar; Hotkey Utility; Memory Stick Formatter; Norton Internet Security 2004; Norton Password Manager; Sony Notebook Setup; VAIO Power Management; VAIO update and My Info centre
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
4 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3 kg
Width *
The measurement or extent of something from side to side.
343 mm
Depth *
The distance from the front to the back of something.
277 mm
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
343 x 277 x 43.5 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Professional
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Brand
Image
Product code
Product
Stock
Price from
Sony VGN-A195HP notebook
Sony VGN-A195HP notebook
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
VGN-A195HP
 —