X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO-DT RA104 P4HT-3.6G
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGC-RA104
Category :
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:45:08
The date of the most recent change of this product data-sheet in Icecat.
Product views: 16214
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name Sony VAIO-DT RA104 P4HT-3.6G:
The short editorial description of Sony VAIO-DT RA104 P4HT-3.6G
VAIO-DT RA104 P4HT-3.6G 1024MB 250GB WXPH DVD+ -RW FDD IN (P4)

Marketing text Sony VAIO-DT RA104 P4HT-3.6G

:
The official marketing text of Sony VAIO-DT RA104 P4HT-3.6G as supplied by the manufacturer
PCV-RA104
• Home server solution: bundled Network Media Receiver and wireless solution.
• Microsoft® Windows® XP Home Operating System.
• Giga Pocket™ software: watch and record TV on your PC.
• Double layer DVD±RW drive and Click to DVD™ software for DVD
creation in one click.
• New Intel® Chipset featuring PCI Express, Serial ATA HDD and Intel®
High Definition Audio (5.1 channel audio output).
• Comprehensive software including Adobe® Companion Pack for
VAIO, Microsoft® Works 7.0 and Sony software.
Short summary description Sony VAIO-DT RA104 P4HT-3.6G:
This short summary of the Sony VAIO-DT RA104 P4HT-3.6G data-sheet is auto-generated and uses the product title and the first six key specs.
Sony VAIO-DT RA104 P4HT-3.6G, Intel Pentium 4, L2, FSB, DDR-SDRAM, External Speakers /Output Speakers 2x3 (W), PC
Long summary description Sony VAIO-DT RA104 P4HT-3.6G:
This is an auto-generated long summary of Sony VAIO-DT RA104 P4HT-3.6G based on the first three specs of the first five spec groups.
Sony VAIO-DT RA104 P4HT-3.6G. Processor frequency: 3.6 GHz, Processor family: Intel Pentium 4, Processor cache: 1 MB. Internal memory: 1 GB, Internal memory type: DDR-SDRAM, Maximum internal memory: 1 GB. Total storage capacity: 250 GB, Hard drive speed: 7200 RPM. Modem speed: 56 Kbit/s. Product type: PC, Audio system: External Speakers /Output Speakers 2x3 (W)
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3.6 GHz
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Pentium 4
Processor model*
The model number for the processor in a computer.
560
Processor cores*
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
1
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Bus type
FSB
FSB Parity
Yes
Tjunction
100°C
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
Yes
ECC supported by processor
Yes
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type*
The type of internal memory such as RAM, GDDR5.
DDR-SDRAM
Maximum internal memory*
The maximum internal memory which is available in the product.
1 GB
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
250 GB
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Optical drive
DVD read speed
16x
DVD write speed
4x
Networking
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Performance
Product type*
The sub-category of the product.
PC
Audio system
System used to play music or speech.
External Speakers /Output Speakers 2x3 (W)
Processor special features
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel Clear Video Technology
Yes
Intel Flex Memory Access
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel Fast Memory Access
Yes
Intel FDI Technology
Yes
InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Processor special features
Intel Trusted Execution Technology
Yes
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
Yes
Intel Dual Display Capable Technology
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Embedded options available
Yes
Intel Rapid Storage Technology
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
188 mm
Depth *
The distance from the front to the back of something.
402 mm
Height *
The measurement of the product from head to foot or from base to top.
410 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
15.5 kg
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Pre-installed Sony Software:
Click toDVD2.1DVgatePlus 1.2GigaPocket5.5PictureGear Studio2.1Sonic Stage2.0Vaio Media2.5Vaio Edit Components4.1Vaio Edit Components4.1
Pre-installed Third Party Software:
Adobe Acrobat Reader6.0Adobe Photoshop Elements2.0Adobe PremiereStandard 6.0Microsoft Works7.0Adobe Acrobat Elements1.0Adobe Acrobat Elements1.0Adobe Photoshop Album2.0 SEAdobe Photoshop Album2.0 SEDrag and Drop CD + DVD3.0Drag and Drop CD + DVD3.0Norton Internet Security2004
Norton Internet Security2004
Software Supplied on Separate CD:
Recovery CD1 Set
Other features
CD read speed
40x
CD write speed
32x
CD rewrite speed
24x
Networking features
Ethernet 10 BASE-T/100 BASE-TX
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Home
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
INTERFACES Rear • 2 x PS/2 • Parallel port • 4 x USB 2.0 • 6pin i.LINK • Modem • Ethernet • Line in• Microphone in • Headphone out • Rear out L/R • Woofer / Centre out • SPDIF • VGA • DVI• TV out • Composite video in • S-video in • Audio L/R in • RF in /INTERFACES Front • 3 x USB 2.0 • 4pin i.LINK • Line in / Headphone out • Microphone in • PCMCIA (Type II/I)• Audio L/R in • Composite video in • S-video in • Memory Stick Duo Pro • Compact flash (Type I/II)• xD picture • SD card
Video card features
Video graphic features of the graphic solution
ATI RADEON X600XT (PCI-Express)
Diskette drive
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
DVD rewrite speed
8x