Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VF-R52K

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VF-R52K
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFR-52K
Category
Filters used on cameras to modify the images recorded e.g. to change the colours or to make black-white images. The filter can be a square or oblong shape mounted in a holder accessory, or, more commonly, a glass or plastic disk with a metal or plastic ring frame, which can be screwed in front of or clipped onto the lens.
camera filters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 29 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14647
This statistic is based on the 73929 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 29-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72227 free Open Icecat users .
Info modified on: 12 Oct 2017 16:08:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony VF-R52K :
The short editorial description of Sony VF-R52K

FILTER KIT VF-R52K
More>>>

Sony VF-R52K:
The official marketing text of Sony VF-R52K as supplied by the manufacturer
Filter kit including neutral density filter and protector filter for 52mm lens camcorders. Neutral Density Filter (17 g): improves contrast and detail especially in bright sunlight (e.g. on the beach, ski slope, etc.). Lens Protection Filter (16 g): protects lens from dust, fingerprints, scratches, etc.
Short summary description Sony VF-R52K:
This short summary of the Sony VF-R52K data-sheet is auto-generated and uses the product title and the first six key specs.
Sony VF-R52K, Black
Long summary description Sony VF-R52K :

Sony VF-R52K. Colour of product: Black

This is an auto-generated long summary of Sony VF-R52K based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Colour of product
The colour e.g. red, blue, green, black, white.
Black
X