X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MICROVAULT USB STORAGE MEDIA 64 MB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USM64U20
Category :
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
memory cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:21:30
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11570
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Sony MICROVAULT USB STORAGE MEDIA 64 MB 0.0625GB memory card:
The short editorial description of Sony MICROVAULT USB STORAGE MEDIA 64 MB 0.0625GB memory card
MICROVAULT USB STORAGE MEDIA 64 MB

Marketing text Sony MICROVAULT USB STORAGE MEDIA 64 MB 0.0625GB memory card

:
The official marketing text of Sony MICROVAULT USB STORAGE MEDIA 64 MB 0.0625GB memory card as supplied by the manufacturer
Storing, sharing and transporting data has never been easier than with Micro Vault® USB Storage Media. Micro Vault® simply plugs directly into the computer's USB port and acts just like another drive. There are no cables or adaptors needed, no power cord and no driver software to install.
64 MB capacity
USB 2.0 High Speed
Ultra-compact and stylish design
Compatible with Windows® 98, 2000, ME, XP and MAC OS 9 and higher
Short summary description Sony MICROVAULT USB STORAGE MEDIA 64 MB 0.0625GB memory card:
This short summary of the Sony MICROVAULT USB STORAGE MEDIA 64 MB 0.0625GB memory card data-sheet is auto-generated and uses the product title and the first six key specs.
Sony MICROVAULT USB STORAGE MEDIA 64 MB, 0 - 35 °C, 10 - 90%
Long summary description Sony MICROVAULT USB STORAGE MEDIA 64 MB 0.0625GB memory card:
This is an auto-generated long summary of Sony MICROVAULT USB STORAGE MEDIA 64 MB 0.0625GB memory card based on the first three specs of the first five spec groups.
Sony MICROVAULT USB STORAGE MEDIA 64 MB. Capacity: 0.0625 GB, Read speed: 5.5 MB/s, Write speed: 1 MB/s. Weight: 20 g
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Memory
Capacity*
Capacity of the storage media.
0.0625 GB
Read speed
The speed at which a device can read data.
5.5 MB/s
Write speed
The speed at which a device can write data.
1 MB/s
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 35°C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
20 g