X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MicroVault 128MB USB 2.0+Security Zone
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USM128U20
Category :
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
memory cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:21:30
The date of the most recent change of this product data-sheet in Icecat.
Product views: 18823
This statistic is based on the 64585 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62889 free Open Icecat users .
Warranty: One year warranty.
Long product name Sony MicroVault 128MB USB 2.0+Security Zone 0.125GB memory card:
The short editorial description of Sony MicroVault 128MB USB 2.0+Security Zone 0.125GB memory card
MicroVault 128MB USB 2.0+Security Zone

Marketing text Sony MicroVault 128MB USB 2.0+Security Zone 0.125GB memory card

:
The official marketing text of Sony MicroVault 128MB USB 2.0+Security Zone 0.125GB memory card as supplied by the manufacturer
Storing, sharing and transporting data has never been easier than with Micro Vault USB Storage Media. So simple- Micro Vault media plugs directly into the computer’s USB port- and acts just like another drive. There are no cables or adaptors needed, no power cord and no driver software to install. It’s compatible with both Macintosh and Windows operating systems, and even comes with software that password protects the contents of the device. There perfect for sharing PowerPoint presentations, digital photos, MPEG video and MP3s, transporting files between work and home, or sharing files with friends and colleagues.

When used with a USB 2.0 port, reading data from the device is over 5 times faster-a transfer speed of over 5MB per second!
Software Suite featuring 3 new programs:
Password Lock: Password protect any portion of the device’s contents
AutoLogin: Automatically files web site user IDs and passwords
Auto Zip: Automatically zip and unzip files simply by dragging them in and out of a special folder
PC Lock: Lock your PC for a designated period of time by removing the Micro Vault device
Plugs directly into the computer’s USB port
No adaptors or cables required
Available in 64MB, 128MB and 256MB (Different for each model)
Plug ‘n Play USB interface requires no driver software
Password Lock software lets you partition and password protect the data you want to keep private
Ultra compact and stylish design
Compatible with Windows 98, 2000, ME, XP and MAC OS 9.0 and higher
Short summary description Sony MicroVault 128MB USB 2.0+Security Zone 0.125GB memory card:
This short summary of the Sony MicroVault 128MB USB 2.0+Security Zone 0.125GB memory card data-sheet is auto-generated and uses the product title and the first six key specs.
Sony MicroVault 128MB USB 2.0+Security Zone, USB
Long summary description Sony MicroVault 128MB USB 2.0+Security Zone 0.125GB memory card:
This is an auto-generated long summary of Sony MicroVault 128MB USB 2.0+Security Zone 0.125GB memory card based on the first three specs of the first five spec groups.
Sony MicroVault 128MB USB 2.0+Security Zone. Capacity: 0.125 GB, Read speed: 5.5 MB/s, Write speed: 1 MB/s. Interface type: USB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Memory
Capacity*
Capacity of the storage media.
0.125 GB
Read speed
The speed at which a device can read data.
5.5 MB/s
Write speed
The speed at which a device can write data.
1 MB/s
Other features
Interface type
USB
Special features
Password Lock software password protects the entire device’s contents.
Indicator light flashes rapidly while data transfer is in progress and slowly in standby mode.