X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-2 MEMORY 512MB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USM-512M
Category :
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB flash drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 18 Dec 2012 12:30:24
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9436
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Warranty: 1 year warranty.
Long product name Sony USB-2 MEMORY 512MB 0.512GB USB flash drive:
The short editorial description of Sony USB-2 MEMORY 512MB 0.512GB USB flash drive
USB-2 MEMORY 512MB NS (MSD)

Marketing text Sony USB-2 MEMORY 512MB 0.512GB USB flash drive

:
The official marketing text of Sony USB-2 MEMORY 512MB 0.512GB USB flash drive as supplied by the manufacturer
Enjoy the incredible convenience of Micro Vault™ USB Storage Media. Perfect for the home or office, this tiny device stores up to 512MB of information and can help save your mail system from overload. Instead of e-mailing large files to co-workers, just dump them onto your Micro Vault™, and quickly get things done. Great for transferring large amounts of data from work to your home office, or giving your vacation photos to friends and family.
When used with a USB 2.0 port, reading data from the device is over 7 times faster - a transfer rate of over 12MB per second!
-Plugs directly into the computer's USB port .
-No adaptors or cables required .
-Password Lock software lets you partition and password protect the data you want to keep private .
-Ultra compact and stylish design .
-Compatible with Windows 98, 2000, ME, XP and MAC OS 9 and higher.
Short summary description Sony USB-2 MEMORY 512MB 0.512GB USB flash drive:
This short summary of the Sony USB-2 MEMORY 512MB 0.512GB USB flash drive data-sheet is auto-generated and uses the product title and the first six key specs.
Sony USB-2 MEMORY 512MB, Windows 98, 2000, ME, XP MAC OS 9 and higher.
Long summary description Sony USB-2 MEMORY 512MB 0.512GB USB flash drive:
This is an auto-generated long summary of Sony USB-2 MEMORY 512MB 0.512GB USB flash drive based on the first three specs of the first five spec groups.
Sony USB-2 MEMORY 512MB. Capacity: 0.512 GB, Read speed: 12 MB/s, Write speed: 7 MB/s. Compatible operating systems: Windows 98, 2000, ME, XP MAC OS 9 and higher.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Performance
Capacity*
Capacity of the storage media.
0.512 GB
Read speed
The speed at which a device can read data.
12 MB/s
Write speed
The speed at which a device can write data.
7 MB/s
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98, 2000, ME, XP
MAC OS 9 and higher.
Brand
Image
Product code
Product
Stock
Price from
Sony MicroVault 512MB USB 2.0 +Security Zone 0.512GB USB flash drive
Sony MicroVault 512MB USB 2.0 +Security Zone 0.512GB USB flash drive
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
USM512M
 —