location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony SonyEricsson T630 frosty silver 92.5 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SonyEricsson T630 frosty silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T630FROSIL
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77697
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:08:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony SonyEricsson T630 frosty silver 92.5 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - 128 x 160 pixels
  • - Bluetooth
  • - Multimedia Messaging Service (MMS)
  • - 750 mAh
Long product name Sony SonyEricsson T630 frosty silver 92.5 g :
The long product name of Sony SonyEricsson T630 frosty silver 92.5 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SonyEricsson T630 frosty silver GSM 1800 GSM 1900 GSM 900
More>>>
Short summary description Sony SonyEricsson T630 frosty silver 92.5 g:
This short summary of the Sony SonyEricsson T630 frosty silver 92.5 g data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SonyEricsson T630 frosty silver, 128 x 160 pixels, Bluetooth, 750 mAh, Silver

Long summary description Sony SonyEricsson T630 frosty silver 92.5 g:
This is an auto-generated long summary of Sony SonyEricsson T630 frosty silver 92.5 g based on the first three specs of the first five spec groups.

Sony SonyEricsson T630 frosty silver. Display resolution: 128 x 160 pixels. Bluetooth. Battery capacity: 750 mAh, Standby time (2G): 300 h. Weight: 92.5 g. Product colour: Silver