location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony VAIO SVT1311Z9R Intel® Core™ i7 i7-3517U 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SVT1311Z9R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SVT1311Z9RS show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13113
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony VAIO SVT1311Z9R Intel® Core™ i7 i7-3517U 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Silver
  • - Intel® Core™ i7 i7-3517U 1.9 GHz
  • - 33.8 cm (13.3") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 128 GB SSD
  • - Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium Polymer (LiPo) 9 h
  • - Windows 7 Professional 64-bit
More>>>
Short summary description Sony VAIO SVT1311Z9R Intel® Core™ i7 i7-3517U 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver:
This short summary of the Sony VAIO SVT1311Z9R Intel® Core™ i7 i7-3517U 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO SVT1311Z9R, Intel® Core™ i7, 1.9 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Sony VAIO SVT1311Z9R Intel® Core™ i7 i7-3517U 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver:
This is an auto-generated long summary of Sony VAIO SVT1311Z9R Intel® Core™ i7 i7-3517U 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver based on the first three specs of the first five spec groups.

Sony VAIO SVT1311Z9R. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3517U, Processor frequency: 1.9 GHz. Display diagonal: 33.8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product colour: Silver. Weight: 1.5 kg

Source Testseek summary Average rating
Reviews
Updated:
2014-02-07 02:41:37
Uk has collected 74 expert reviews for Sony VAIO SVT1311Z9R 33.8 cm (13.3") HD Intel® Core™ i7 i7-3517U 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
theregister.co.uk
Updated:
2014-02-07 02:41:37
It’s only natural that manufacturers want to show off their biggest (or in this case, smallest) and best but Sony has spotted the flaw in this plan. By thrusting their fabulously lean but powerful sexy bits in your face all the time, Ultrabooks have ga...
Bottom line Overall, Sony gets a thumbs-up from me for starting to prise open the Ultrabook market by making it more affordable to people like me. That Sony, of all companies, should being doing this is remarkable. ® More Ultrabook ReviewsHP Spectre XTAcer Aspire...
75%
expertreviews.co.uk
Updated:
2014-02-07 02:41:37
When we saw the first incarnation of the Sony VAIO T13 we though it was 'a well-rounded entry-level Ultrabook, although not without its faults'. At the time it was cheap, by Ultrabook standards, but this update has gone upmarket with a new Ivy Bridge p...
Bottom line Ivy Bridge and an SSD make a world of difference, but it's expensive...
60%
digitalversus.com
Updated:
2014-02-07 02:41:37
Sony offers a selection of different specs for the T13. The model we tested is the least powerful and least expensive. It goes for £680. You can choose to replace the processor reviewed in this article with a more powerful one (Intel Core i5-3317U or I...
Good Fast startup and shutdown, Battery life: 5 hrs 17 min, Quiet, Low heat, Thin and lightweight...
Bad Lowlying keys, Minimal gaming capabilities, Only two USB ports (placed right next to each other), Mediocre glossy screen, Could use more connectivity...
Bottom line In terms of both design and price, the Sony Vaio T13 is closer to the Aspire S3 than the Zenbook Prime UX31A or MacBook Air. Despite a few shortcomings, the T13 is good value for your money, as long as you stick with the less expensive options...
60%
goodgearguide.com.au
Updated:
2014-02-07 02:41:37
The Sony VAIO T Series is a 13.3in Ultrabook that has been designed to look good and offer lots of processing power in a thin chassis. It's based on an Intel Core i7-3517U CPU, which runs at 1.9GHz, and it's suitable not only for office work, but also...
Bottom line Good looks, fast performance and long battery life are the standout features of the Sony VAIO T Series (SVT13116FGS). However, it's an Ultrabook that could use a bit of refining: we'd like a better keyboard, dual-band Wi-Fi, a matte screen and a USB po...
70%
hardwarezone.com.sg
Updated:
2014-02-07 02:41:37
The Sony Vaio T is the first true Ultrabook to come from the Japanese tech giant, ever since the concept was revealed at last year's CES. During that time, most of the major PC manufacturers introduced their take on what was supposed to be thin, sexy and...
Good Robust Build, Unique design, Affordable, Excellent connectivity...
Bad Plastic feel, Heavier and thicker than average Ultrabooks...
80%
techradar.com
Updated:
2014-02-07 02:41:37
Sony may be late to the Ultrabook party, but it's sure to make quite an impression with its debut device - the Sony Vaio T13. Not just because the first Ultrabook-branded Vaio machine looks like an incredibly desirable bit of tech. But, because Sony has m...
Good Solid, Slim, Affordable, Original design, Gesture controls...
Bad Dated CPU, Mediocre performance, Heavier than rivals, Average battery life, Lots of bloatware...
Bottom line There are Ultrabooks out there that offer a slicker experience than the Sony Vaio T13 but, at £679/$769.99, it only really has two rivals: the Novatech nFinity 2367 Plus and the Acer Aspire S3 . And while it can't quite match that duo for speed and perfo...
70%
expertreviews.co.uk
Updated:
2014-02-07 02:41:37
Ultrabooks were undeniably an expensive luxury when they first appeared last year, but they are gradually coming down in price. With more people willing to buy one, Sony has finally decided to enter the ring with its first Ultrabook, the VAIO T13. It’s...
Bottom line A well-rounded entry-level Ultrabook, although not without its faults...
80%
channelpro.co.uk
Updated:
2014-02-07 02:41:37
Currently the best low-priced Ultrabook on the market, but this Sony does have its weaknessesRating: 3Average: 3 (1 vote) After many months of waiting, Sony has finally unveiled its first Ultrabook, the VAIO T Series. The real surprise isn’t just how l...
60%
alphr.com
Updated:
2014-02-07 02:41:37
After many months of waiting, Sony has finally unveiled its first Ultrabook, the VAIO T Series. The real surprise isn't just how long it's taken to materialise, however – it's the price. With the entry-level model starting at £679, Sony has delivered its...
Bottom line Currently the best low-priced Ultrabook on the market, but this Sony does have its weaknesses...
67%
evogadget.com
Updated:
2014-02-07 02:41:37
Sony have been around in the gadget world for as long as we can remember. They strike back, this time with a laptop. Namely a model which they called $849 VAIO SVT13114GXS. We tested a lot of the company's products in the past, but this one is among their...
Bottom line While it is true that the market is full of ultrabooks which are far better than the Sony VAIO SVT13114GXS, it is equally true that this model should not be forgotten on a shelf. Its design is very appealing and it greatly makes up for what is happening...
0%
trustedreviews.com
Updated:
2014-02-07 02:41:37
Sony has been quite late to the Ultrabook party, possibly because it already offered a range of slim and light laptops with the likes of the stunningly thin and powerful Sony VAIO Z . Unexpectedly for what is generally a premium laptop brand, it has not o...
Good Very affordable, Original design, Decent screen...
Bad Relatively heavy and ‘fat', Average keyboard, Average performance...
Bottom line If you're after the most affordable big-brand Ultrabook you can get, the base configuration of the Sony VAIO T13 is the undisputed winner right now. It's a well-built machine with only weight as its major downside. Mind you, its keyboard and screen aren't...
80%
techadvisor.co.uk
Updated:
2014-02-07 02:41:37
This is a hands-on preview of the Sony Vaio T13, when a full Sony Vaio T13 review is available this page will be updated) Sony has arrived fashionably late to the ultrabook party. However, you could argue that the Z series, which went on sale in mid-2...
Bottom line We've only spent a short amount of time with the Vaio T13 so we'll post a full verdict along with the full review...
0%
itpro.co.uk
Updated:
2014-02-07 02:41:37
Sony's first Ultrabook could be the Windows equivalent of an Apple MacBook Air business users have been waiting for as it boasts high-performance, portability and plenty of native connectivity.The T13 features a 13.3in display with 1366 x 768 resolution i...
Bottom line The T13 Vaio has all the ingredients to make it the best Ultrabook on the market. It comes with a beautifully crafted chassis, plenty of ports and a more than reasonable sub-£700 price point...
80%
thunderbaylive.com
Updated:
2014-08-06 11:09:23
Lisa Gade reviews the surprisingly affordable Sony VAIO T Ultrabook. The 13.3″ VAIO T SVT1311 has a 1366 x768 display, Ivy Bridge ULV Core i5 and i7 CPUs with Intel HD 4000 graphics, 4-8GB of RAM, and a variety of storage options. It has Intel WIFi, Bluet...
0%
pcworld.co.nz
Updated:
2016-11-10 08:26:09
NameUltrabook: Sony Vaio T (SVT13115FGS)At a glance:Intel Core i5-3317U CPU, 4GB DDR3L-1333 RAM,500GB 5400RPM HDD with 32GB SSD cache,13.3-inch, 1366 x 768-pixel displaySummary:Portable, but an overly-reflective screen ruins the experience in indoor/outdo...
0%
pcmag.com
Updated:
2014-02-07 02:41:37
The Sony VAIO T13 (SVT13114GXS) ($849.99 list) is an all-metal ultrabook that aims at being both attractive and functional for the user that wants more out of his laptop than just a commodity experience. When the price difference between class leader and...
Good Full-size HDMI port. Decent price. Large hard drive. 32GB SSD is larger than rivals. Aluminum and Magnesium construction. 7 hour battery life.
Bad Only 30-day subscription to Internet Security. A few bloatware icons on desktop. Slower than systems with non-hybrid SSD. Heavier than rivals. No keyboard backlight. Fan is a little obtrusive...
Bottom line The all-metal Sony VAIO T13 (SVT13114GXS) ultrabook seeks the perfect mix of design, functionality, and performance, and mostly succeeds. However, similarly priced rivals shine just a bit brighter on features and performance...
70%
pcworld.in
Updated:
2014-02-07 02:41:37
It's interesting that Sony describes the VAIO SVT13114GXS as an Ultrabook that's designed to contain "all the connectivity ports that other Ultrabook laptops may lack," when it contains only two USB ports--both located right next to each other. Sure, i...
Bottom line At first glance, the Sony VAIO SVT13114GXS looks like a nice business-oriented Ultrabook. But on closer inspection, it has some serious issues that will bother business users. The screen looks good, but it's too dark, so users will have a difficult ti...
0%
pcworld.com_techhive.com
Updated:
2014-02-07 02:41:37
It's interesting that Sony describes the VAIO SVT13114GXS as an Ultrabook that's designed to contain "all the connectivity ports that other Ultrabook laptops may lack," when it contains only two USB ports--both located right next to each other. Sure, i...
Good Good keyboard and trackpad, Attractive, different-looking...
Bad Screen is dim, Headphone jack is way too quiet...
Bottom line This business-oriented Ultrabook has a dim screen and a quiet headphone jack--not ideal for on-the-go users...
70%
wired.com
Updated:
2014-02-07 02:41:37
Sony already has one ultrabook on the market — and at prices ranging up to $3,000, the Vaio Z Series is the most expensive laptop in the category that you can buy.To counterbalance the excess of its sky-high Vaio Z, Sony has another option for you. The...
Good Generally good keyboard and clickpad. Slightly aboveaverage performance. Good battery life. Upgrade to Windows 8 (when it comes out in October) for...
Bad Needs more USB ports. As usual, bundled Sony software overwhelms even simple tasks. Washed out color on dim LCD...
60%
engadget.com
Updated:
2014-02-07 02:41:37
More Info Sony announces its first Ultrabooks, the VAIO T13 and T11, for the European market Sony's VAIO T13 Ultrabook coming to the US this month with Ivy Bridge in tow, prices start at $800 Sony VAIO T Series Ultrabook hands-on (video) Until recently, S...
Good Attractive brushed silver designPriced to competeGood everyday performanceHighly configurable...
Bad Uncomfortable keyboardHeavy for an Ultrabook...
Bottom line Sony's first Ultrabook boasts a budget-friendly price and an attractive design, but it's not the highest-performing or longest-lasting system out there...
70%
notebookcheck.net
Updated:
2014-02-07 02:41:37
The pre-production model of Sony's Ultrabook left a good impression overall but it wasn’t without faults. Sony's production model has been improved in many ways - but some things are...
Good fast system boot-up, high build quality, exquisite finish, well equipped, removable battery, very long battery run time...
Bad mediocre display, annoying fan, slower hard drive than pre-production unit...
Bottom line Sony could not eliminate all the shortcomings of the Sony Vaio SVT1311M1ESWe have mixed feelings when we look at the modifications that the Sony Vaio SVT1311M1ES underwent on its road from pre-production to retail unit. The model is still a good Ultrabook...
84%
techworld.com
Updated:
2014-02-07 02:41:37
Sony has arrived fashionably late to the ultrabook party. However, you could argue that the Z series, which went on sale in mid-2011, was an Ultrabook in all but name. The new T series is available with 11-inch and 13in screen sizes, both having the s...
Bottom line The SVT1311M1E is available to pre-order on Sony's website but will go on sale in John Lewis, PC World and other high street shops in early June. If you'd prefer something smaller and lighter, the T11 starts at £629 for the SVT1111C5E model which weig...
0%
computershopper.com
Updated:
2014-02-07 02:41:37
If you're not going to be first to a party, at least make a splash when you show up! That's the rule Sony followed with its first foray into the ultrabook category, the VAIO T Series SVT13112FXS. An "Ivy Bridge"-powered superslim laptop, the T Series look...
Good Affordable price for an ultrabook, Hybrid hard drive/solid-state technology, Sharp design, Good port selection...
Bad Mediocre keyboard and Webcam, Sealed-in battery...
Bottom line Sony's first ultrabook hits almost all high notes, with a sleek design, good performance, plenty of features and—get this!—a very affordable price. Read More...
90%
Laptopmag.com
Updated:
2014-02-07 02:41:37
FOLLOW US SHARE Here's something we were not expecting. Sony is undercutting a lot of its competitors with the price of its first Ultrabook. At just $799, the VAIO T13 sports a sleek aluminum design and a third-generation Intel Core processor. And whil...
Good Sleek, modern design, Solid performance and graphics, Accurate touchpad, Fast boot and wake from sleep times...
Bad Shorter battery life than other Ultrabooks, Reflective display, Keyboard not backlit...
Bottom line Sony's first Ultrabook, the VAIO T13, offers an elegant design and fast third-generation Core i5 performance, but the battery life could be better.
70%
pcmag.com
Updated:
2014-02-07 02:41:37
Like a surfer waiting for the right wave, Sony sat out the first generation of ultrabooks. But now there are two new waves hitting the shore: ultrabooks with Intel's third-generation Core "Ivy Bridge" processors; and models with more affordable price tags...
Good Swift performance. Ample storage.
Bad Half a pound overweight. No WiDi...
Bottom line New "Ivy Bridge" ultrabooks are arriving, and the Sony VAIO T13 (SVT13112FXS) is a nifty example. It's a fast, handsome ultrabook for the value price of $800...
80%
pcworld.com_techhive.com
Updated:
2014-02-07 02:41:37
Long before many other laptop vendors began experimenting with netbooks and ultraportables, Sony was making skinny, lightweight laptops--many with small screens, most of them rather pricey. Its first Ultrabook, the VAIO T13, is neither exceptionally sm...
Good Moderately priced, lightweight, Good audio, fast startup, lots of storage...
Bad Hybrid drive slows down some tasks, Keyboard isn't great...
Bottom line The Sony VAIO T13 delivers most of what you expect from an Ultrabook with some popular consumer features at a surprisingly affordable price...
70%
notebookcheck.net
Updated:
2014-02-07 02:41:37
We would like to add that our test sample of Sony's Vaio SVT1311M1ES is a pre-series model . There may be differences in upcoming retail configurations and it should be noted that our results, measurements, and findings may not apply to these retail confi...
Good Boots extremely fast, Good battery life, Very good workmanship, High-end materials, USB 3.0, VGA and HDMI, Fair price, Removable battery...
Bad Display lacks stability of contenders, Mediocre screen rates (brightness, contrast), Keyboard needs familiarization, Touchpad is sometimes sluggish (pre-series model)...
Bottom line Before we go on with our verdict, we again point out that the reviewed Sony Vaio SVT1311M1ES is a pre-series model. We are in summary very satisfied with Sony's ultrabook as is.The workmanship is very good. However, there was a minor deduction for display...
86%