X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10x15cm 75 Postcard Photo Paper
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SVM-75LS show
Show alternative article codes used in the online market place
Category :
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
photo paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 22 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:45:50
The date of the most recent change of this product data-sheet in Icecat.
Product views: 17698
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 22-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Sony 10x15cm 75 Postcard Photo Paper:
The short editorial description of Sony 10x15cm 75 Postcard Photo Paper
10x15cm 75 Postcard Photo Paper

Marketing text Sony 10x15cm 75 Postcard Photo Paper

:
The official marketing text of Sony 10x15cm 75 Postcard Photo Paper as supplied by the manufacturer
Features:
75 sheets of postcard size 4” x 6” photo paper for digital printers
Easy-tear side strips to produce border-less postcard-sized prints
Includes 1 print cartridge
Short summary description Sony 10x15cm 75 Postcard Photo Paper:
This short summary of the Sony 10x15cm 75 Postcard Photo Paper data-sheet is auto-generated and uses the product title and the first six key specs.
Sony 10x15cm 75 Postcard Photo Paper
Long summary description Sony 10x15cm 75 Postcard Photo Paper:
This is an auto-generated long summary of Sony 10x15cm 75 Postcard Photo Paper based on the first three specs of the first five spec groups.
Sony 10x15cm 75 Postcard Photo Paper
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Other features
Media sheets per package
Number of media (paper or film) sheets in package.
75
Other features
Media dimensions (metric)
100 x 150 mm