X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SU-W100
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU-W100 show
Show alternative article codes used in the online market place
Category :
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
mounting kits
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 30 Aug 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 05 Dec 2016 10:01:34
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11908
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 30-08-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Sony SU-W100 mounting kit:
The short editorial description of Sony SU-W100 mounting kit
SU-W100 Available for 15 inch and 17 inch SR1 series LCD WEGA® TVs

Marketing text Sony SU-W100 mounting kit

:
The official marketing text of Sony SU-W100 mounting kit as supplied by the manufacturer
Optional wall-hanging bracket for KLV-17HR3 LCD WEGA® Television. TV Wall-mounting not only saves space but also enhances the home cinema feel of these dazzling flat-panel displays.
Short summary description Sony SU-W100 mounting kit:
This short summary of the Sony SU-W100 mounting kit data-sheet is auto-generated and uses the product title and the first six key specs.
Sony SU-W100, 600 x 56 x 400 mm
Long summary description Sony SU-W100 mounting kit:
This is an auto-generated long summary of Sony SU-W100 mounting kit based on the first three specs of the first five spec groups.
Sony SU-W100. Dimensions (WxDxH): 600 x 56 x 400 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
600 x 56 x 400 mm