X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STR-DE497 S
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
STR-DE497S
Category :
Audio/video (AV) receivers receive audio and video signals.
AV receivers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 29 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 05 Dec 2016 09:28:20
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9029
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 29-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name Sony STR-DE497 S:
The short editorial description of Sony STR-DE497 S
STR-DE497 C- A perfect introduction to AV Receivers with Dolby® Digital, DTS and Dolby® ProLogic II

Marketing text Sony STR-DE497 S

:
The official marketing text of Sony STR-DE497 S as supplied by the manufacturer
6 x 80 W
Dolby® Digital/DTS decoder
Dolby® Pro Logic® II Decoder
Digital Input x 3
Digital Cinema Sound EX
32 bit Digital Sound Processor
2 Audio Inputs, 1 Audio Output
3 AV Inputs, 1 AV Output
RDS Tuner with 30 Presets
Remote Commander Supplied
Available in Black and Silver
Short summary description Sony STR-DE497 S:
This short summary of the Sony STR-DE497 S data-sheet is auto-generated and uses the product title and the first six key specs.
Sony STR-DE497 S, Wired, FM, MW, 230V, 50/60Hz, 100 W, 430 x 298 x 145 mm
Long summary description Sony STR-DE497 S:
This is an auto-generated long summary of Sony STR-DE497 S based on the first three specs of the first five spec groups.
Sony STR-DE497 S. Connectivity technology: Wired. Supported radio bands: FM, MW. Power consumption (typical): 180 W, Power consumption (standby): 0.5 W. Weight: 7 kg. Power requirements: 230V, 50/60Hz, Output power (DIN): 100 W, Dimensions (WxDxH): 430 x 298 x 145 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
Connectivity technology
Wired
I/O ports
An interface on a device to which you can connect another device.
5.1 Analogue Input - 1.0
Audio Input - 2.0
Audio Output - 1.0
Digital Input: coaxial - 1.0
Digital Input: optical - 1.0
Headphone Output
Monitor Output (Picture): FBAS - 1.0
Speaker Selector A
Video Input - 3.0
Video Output - 1.0
Radio
Supported radio bands*
The bands which the radio can receive e.g. FM, MW, LW.
FM, MW
Radio Data System (RDS)
RDS (Radio Data System) means that information such as time, station identification and programme information can be displayed by the device.
Yes
Power
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
0.5 W
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
180 W
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
7 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
430 x 298 x 145 mm
Output power (DIN)
100 W
Power requirements
230V, 50/60Hz